EN
  • EN
  • DE

STM32L562ZET6TR

Part No STM32L562ZET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32L5 Microcontroller IC 32-Bit 110MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit
Speed 110MHz
Connectivity CANbus, FIFO, I²C, IrDA, LINbus, MMC/SD, SAI, SMBus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 115
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1353042-STM32L562ZET6TR
Ultra Librarian 3D Model Ultra Librarian STM32L562ZET6TR CAD Model

Description

The STM32L562ZET6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to their STM32L5 series, which is renowned for its exceptional performance and energy efficiency. This MCU is built on an Arm Cortex-M33 core with a TrustZone for Armv8-M, operating at a frequency of up to 110 MHz. The integration of this technology makes the STM32L562ZET6TR an ideal choice for security-sensitive applications, as it provides a robust environment for secure boot, secure firmware updates, and secure communication.

Key Features:

  • Core: Arm Cortex-M33 32-bit RISC core with TrustZone technology.
  • Operating Frequency: Up to 110 MHz, which provides high computational performance.
  • Memory: Includes 512 Kbytes of Flash memory and 256 Kbytes of SRAM, ensuring ample space for complex applications.
  • Energy Efficiency: Ultra-low-power consumption with multiple power-saving modes for battery-operated devices.
  • Security: Advanced security features with hardware cryptographic accelerators, secure storage, and a random number generator.
  • Connectivity: Offers a wide range of connectivity options including USB OTG, CAN, SPI, I2C, UART, and multiple timers.
  • ADC/DAC: Features a 16-bit analog-to-digital converter (ADC) with up to 16 channels and a 12-bit digital-to-analog converter (DAC).
  • Packages: Available in a 144-pin LQFP package that is suitable for a variety of PCB designs.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C.

Designed for a broad range of applications, the STM32L562ZET6TR excels in sectors such as industrial control, consumer electronics, IoT, and medical devices. Its rich set of peripherals and interfaces, combined with its security features, make it a versatile and secure choice for designers looking to create sophisticated and secure embedded systems.

STMicroelectronics provides extensive support for the STM32L562ZET6TR, including software libraries, development tools, and a strong community forum for developers. This ensures that integrating this MCU into your design is as seamless as possible, reducing development time and accelerating time-to-market.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4138 $61.6552
8+ $12.6472 $101.1776
13+ $12.2520 $159.2760
17+ $11.8568 $201.5656
22+ $11.4615 $252.1530
30+ $10.2759 $308.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,994 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess