EN
  • EN
  • DE

STM32MP153CAA3

Part No STM32MP153CAA3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM DUAL CORTEX-A7 650 / ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-STM32MP153CAA3,STM32MP153CAA3
Standard Package 420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261847-STM32MP153CAA3
Ultra Librarian 3D Model Ultra Librarian STM32MP153CAA3 CAD Model

Description

The STM32MP153CAA3 is a highly capable microprocessor from STMicroelectronics, designed to offer a perfect blend of real-time processing capability and high-performance computing. This dual-core microprocessor is part of the STM32MP1 series, which is renowned for its exceptional design that facilitates the development of cost-effective and power-efficient applications across a wide range of industries.

Key Features

  • Dual-core Configuration: It comes equipped with dual Arm® Cortex®-A7 cores running up to 800 MHz, providing ample computational power for complex tasks.
  • Real-time Control: The inclusion of a Cortex®-M4 core with a frequency of up to 209 MHz enables precise real-time control, making it ideal for applications requiring deterministic behavior.
  • Rich Connectivity: The STM32MP153CAA3 offers a variety of connectivity options including multiple USB 2.0 ports, Gigabit and Fast Ethernet, CAN FD, and more, ensuring versatile peripheral integration.
  • Advanced Graphics Support: With an integrated 3D GPU, it supports advanced graphics and display capabilities, which is perfect for user interfaces that require smooth and dynamic visuals.
  • Flexible Memory Options: It supports a range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, which allows designers to choose the optimal memory solution for their specific application.

Applications

The STM32MP153CAA3 is designed to serve a multitude of applications, including industrial control systems, consumer electronics, home automation, and medical devices. Its high integration, power efficiency, and rich feature set make it suitable for complex and demanding applications.

Development and Ecosystem

STMicroelectronics provides a comprehensive development ecosystem for the STM32MP153CAA3, including development boards, software tools, and a supportive community. This ecosystem simplifies the development process, from prototyping to production, and helps in reducing time-to-market for products built around this microprocessor.

Overall, the STM32MP153CAA3 stands out as a powerful and versatile microprocessor that can be the cornerstone of a wide array of innovative and high-performing products.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4474 $72.8948
4+ $29.9055 $119.6220
6+ $28.9710 $173.8260
8+ $28.0364 $224.2912
10+ $27.1019 $271.0190
13+ $24.2983 $315.8779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess