EN
  • EN
  • DE

STM6321LWY6F

Part No STM6321LWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Supervisor Open Drain, Push-Pull Channel SOT-23-5
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name STM6321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-4659-6, 497-4659-2, 1026-STM6321LWY6F, 497-4659-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935493-STM6321LWY6F
Ultra Librarian 3D Model Ultra Librarian STM6321LWY6F CAD Model

Description

STM6321LWY6F - Microprocessor Reset Circuit

The STM6321LWY6F is a sophisticated microprocessor reset circuit device developed by STMicroelectronics, designed to monitor the supply voltage of microprocessor (μP) systems and other digital systems. It provides a secure way to reset these systems accurately and reliably, ensuring that the μP and its peripherals are initialized correctly upon power-up or during a brown-out condition.

This device integrates a combination of features that make it particularly suitable for managing the reset function in complex electronic systems. One of the key characteristics of the STM6321LWY6F is its precision monitoring of the V<sub>CC voltage. It can detect when the system voltage drops below a certain threshold, a condition that could lead to unpredictable system behavior, and then assert a reset signal to prevent system failures or data corruption.

Key Features:

  • Voltage Monitoring: The STM6321LWY6F ensures accurate voltage threshold detection for safe and reliable system reset functionality.
  • Low Power Consumption: With its low power consumption, the device is ideal for battery-powered applications where power efficiency is critical.
  • Manual Reset Input: A manual reset input is provided, allowing external events or user intervention to trigger a system reset.
  • Reset Time Delay: The reset output is maintained active for a preset delay time after V<sub>CC has risen above the reset threshold level, ensuring the system has sufficient time to stabilize.
  • High Accuracy: The reset threshold voltage is highly accurate, which enhances the reliability of the system reset.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for various industrial and consumer applications.

The STM6321LWY6F is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. With its built-in hysteresis to prevent erratic reset operation when the supply voltage fluctuates, and its ability to interface directly with the reset pin of most μP systems, this reset circuit provides a robust solution for system stability and reliability.

Whether used in desktop computers, portable devices, or embedded systems, the STM6321LWY6F from STMicroelectronics is a dependable component for managing system power-up and protecting against low-voltage conditions.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5601 $51.3606
15+ $7.0237 $105.3555
23+ $6.8042 $156.4966
31+ $6.5847 $204.1257
40+ $6.3652 $254.6080
53+ $5.7068 $302.4604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess