EN
  • EN
  • DE

STM6719TZWB6F2

Part No STM6719TZWB6F2
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839098-STM6719TZWB6F2
Ultra Librarian 3D Model Ultra Librarian STM6719TZWB6F2 CAD Model

Description

The STM6719TZWB6F2 is a state-of-the-art microcontroller component designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This microcontroller is part of the STM67xx family, which is renowned for its robust performance and versatility in various applications.

Key Features

  • Advanced Core: At the heart of the STM6719TZWB6F2 lies a powerful core that is capable of handling complex computations and control tasks with ease. This ensures that the device can support a wide range of applications, from industrial control systems to sophisticated consumer electronics.
  • Memory Capabilities: The microcontroller is equipped with ample memory resources, including high-speed flash memory and RAM, which allows for efficient code execution and data storage.
  • Connectivity: With multiple connectivity options, the STM6719TZWB6F2 can easily interface with other devices and networks. It supports various communication protocols, ensuring seamless integration into existing systems.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, with features designed to minimize power consumption during operation, making it ideal for battery-powered or energy-sensitive applications.
  • Robust I/O Options: A wide range of input/output ports provides the flexibility needed to connect with sensors, actuators, and other peripherals, enhancing the microcontroller's adaptability to different tasks.
  • Temperature Range: The STM6719TZWB6F2 operates reliably across a broad temperature range, which is critical for applications exposed to harsh environmental conditions.
  • Package: The device comes in a compact package that is suitable for space-constrained applications while still providing easy access to all its features and connections.

Applications

The STM6719TZWB6F2 is a versatile component that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Portable devices
  • Medical equipment
  • Energy management systems

In summary, the STM6719TZWB6F2 from STMicroelectronics is a powerful and reliable microcontroller that provides designers with the performance, connectivity, and flexibility required for today's demanding applications. Its low power consumption and wide operating temperature range make it an excellent choice for a multitude of electronic products.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess