EN
  • EN
  • DE
  • IT

STM6821RWY6F

Part No STM6821RWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMR/RESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number STM6821
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756946-STM6821RWY6F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6821RWY6F CAD Model

Description

Product Overview: STM6821RWY6F

The STM6821RWY6F is a sophisticated supervisory circuit developed by STMicroelectronics, designed to enhance the reliability and safety of modern electronic systems. This compact, low-power component is an integral part of system control and monitoring, ensuring that microprocessors (µPs) and digital systems operate within their proper parameters.

Key Features

  • Power Supply Monitoring: The STM6821RWY6F offers precise monitoring of the power supply voltage, featuring a factory-programmed threshold to detect under-voltage conditions. This ensures that the system is protected from the adverse effects of power variability.
  • Manual Reset Input: With a dedicated manual reset input, users can easily initiate a system reset, providing a convenient way to reboot the system without cycling the power supply.
  • Watchdog Timer: The integrated watchdog timer serves as a fail-safe mechanism, requiring regular interaction from the system to prevent automatic resets. This feature is critical in maintaining the system's integrity and preventing lock-up conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power consumption, contributing to the overall energy efficiency of the system it monitors.
  • High Accuracy: The STM6821RWY6F boasts high accuracy in voltage threshold detection, ensuring reliable operation and system stability even under tight voltage margins.

Applications

The versatility of the STM6821RWY6F makes it suitable for a wide range of applications, including but not limited to:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Smart Home Devices and IoT

Package and Availability

The STM6821RWY6F is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance or reliability, making it a preferred choice for designers looking to optimize board space without sacrificing functionality.

As a product of STMicroelectronics, a leader in semiconductor solutions, the STM6821RWY6F is backed by robust technical support and documentation, ensuring ease of integration into various electronic systems. It is available for order through STMicroelectronics' distribution channels, with options for bulk purchasing and sample requests to meet the needs of both large-scale production and prototype development.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9674 $51.5762
31+ $3.2553 $100.9143
48+ $3.1536 $151.3728
66+ $3.0519 $201.4254
85+ $2.9502 $250.7670
114+ $2.6450 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess