EN
  • EN
  • DE

STM6904TGEDS6F

Part No STM6904TGEDS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open Drain or Open Collector Channel 8-MSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name STM6904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-8724-6, 497-8724-1, 497-8724-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935499-STM6904TGEDS6F
Ultra Librarian 3D Model Ultra Librarian STM6904TGEDS6F CAD Model

Description

Introducing the STM6904TGEDS6F from STMicroelectronics

The STM6904TGEDS6F is a state-of-the-art, highly integrated circuit designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced device is part of ST's supervisory circuits product line, which ensures the reliable operation of microprocessor (μP) systems.

Key Features

  • Multiple Voltage Threshold Options: The STM6904TGEDS6F offers four selectable voltage threshold options, enabling designers to tailor the supervisory functions to specific application requirements.
  • Low Power Consumption: With an emphasis on energy efficiency, this device is designed to operate with minimal power draw, making it ideal for battery-powered and portable applications.
  • Adjustable Watchdog Timer: The integrated watchdog timer is fully adjustable, providing an additional layer of system reliability and preventing system lockup.
  • Manual Reset Input: This feature allows for a manual system reset, which can be invaluable during system development or in-field troubleshooting.

Applications

The STM6904TGEDS6F is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Battery-powered equipment
  • Industrial controllers

Package and Quality

The STM6904TGEDS6F comes in a compact, surface-mount TSSOP-8 package, which is perfect for space-constrained applications. The device is also characterized for operation over a broad temperature range, ensuring reliability and performance even in extreme conditions.

Conclusion

With its robust feature set and STMicroelectronics' commitment to quality, the STM6904TGEDS6F is an excellent choice for system designers looking to enhance the safety and reliability of their μP systems. Whether you are working on a new design or upgrading an existing one, this supervisory circuit provides a dependable solution that will help keep your systems running smoothly.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1584 $54.0592
30+ $3.4120 $102.3600
46+ $3.3054 $152.0484
63+ $3.1988 $201.5244
81+ $3.0921 $250.4601
109+ $2.7723 $302.1807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess