EN
  • EN
  • DE

STM805SM6

Part No STM805SM6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839099-STM805SM6
Ultra Librarian 3D Model Ultra Librarian STM805SM6 CAD Model

Description

Product Overview: STM805SM6 from STMicroelectronics

The STM805SM6 is a sophisticated microcontroller from the reputable STMicroelectronics, designed to cater to a wide range of applications that demand low power consumption and high-performance features. It is a part of the STM8 family, known for its robust architecture, enhanced reliability, and cost-effectiveness, making it a popular choice for both industrial and consumer products.

Key Features

  • Advanced Core: At the heart of the STM805SM6 is a high-performance 8-bit core running at up to 16 MHz, providing the perfect balance between processing power and energy efficiency.
  • Memory: It comes with ample memory resources including up to 8 KB of Flash program memory, which is more than sufficient for many embedded applications.
  • Enhanced Peripherals: The device boasts a rich set of peripherals including I2C, SPI, UART interfaces, and multiple 16-bit timers, which make it highly adaptable to various interfacing requirements.
  • Low Power Modes: With multiple low power modes, the STM805SM6 ensures efficient power management to extend battery life in portable applications.
  • Robust I/Os: Numerous I/O ports with 5V tolerant capability provide the flexibility needed to control and communicate with external hardware.
  • Analog Features: The microcontroller includes an integrated ADC (Analog-to-Digital Converter) which allows for accurate measurement of analog signals, a vital feature for sensor-based applications.

Applications

The STM805SM6 is versatile in its applications, suitable for use in areas such as consumer electronics, automation systems, automotive modules, and smart control systems. Its robust design and rich feature set make it an ideal choice for developers looking to create sophisticated and reliable products.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STM805SM6 is backed by comprehensive technical support, ensuring developers have access to the resources they need to integrate the microcontroller into their designs successfully.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8856 $59.6568
8+ $16.3155 $130.5240
11+ $15.8062 $173.8682
16+ $15.2968 $244.7488
20+ $14.7863 $295.7260
27+ $13.2571 $357.9417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess