Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708617-STM809R
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM809R CAD Model

Description

Overview of STM809R from STMicroelectronics

The STM809R is a microprocessor reset circuit device manufactured by STMicroelectronics, designed to monitor the power supply voltage of digital systems. It serves as an effective solution for managing the reset function without the need for external components, ensuring reliable operation even in the most demanding applications.

Key Features

  • Precision Monitoring: The STM809R precisely monitors the system voltage and asserts a reset signal whenever the supply drops below a predefined threshold, preventing the processor from operating under conditions that could lead to unpredictable behavior.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it suitable for battery-operated applications where power conservation is critical.
  • Reset Timeout: It features a built-in delay timer that ensures the reset signal is maintained for an adequate period after the supply voltage returns to an acceptable level, allowing the microprocessor to stabilize before resuming operation.
  • Operating Temperature Range: The STM809R operates over a wide temperature range, making it versatile for various industrial and consumer environments.
  • Compact Package: Available in a small SOT23-3 package, it is ideal for space-constrained applications, providing essential functionality without occupying significant board space.

Applications

The STM809R is suitable for a wide array of applications, including:

  • Microprocessor, microcontroller, and DSP systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Notebook and desktop computers
  • Embedded systems

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability, and the STM809R is no exception. Customers can rely on this device to provide consistent performance and robustness. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making integration of the STM809R into your designs as seamless as possible.

With its precision voltage monitoring and low power consumption, the STM809R is an excellent choice for designers looking to enhance the reliability of their digital systems with a compact and efficient reset circuit solution.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 2MB FLASH 100LQFP
Lowest to $11.9697
ECAD model for STM32F429VIT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $2.3940
ECAD model for STM32L072CBT6
STMicroelectronics
Lowest to $3.4629
ECAD model for STM32F100R4H6
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 16KB Flash 2.5V/3.3V 20-Pin TSSOP T/R / IC MCU 32BIT 16KB FLASH 20TSSOP
Lowest to $0.6823
ECAD model for STM32F030F4P6TR
STMicroelectronics
IC MCU 32BIT 768KB FLASH 64LQFP
Lowest to $62.5810
ECAD model for STM32F205RFT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100UBGA
Lowest to $2.0126
ECAD model for STM32F071VBH6
STMicroelectronics
Lowest to $4.3091
ECAD model for STM32F100C8T6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $8.4368
ECAD model for STM32F372R8T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
Lowest to $5.0346
ECAD model for STM32F042C6U6

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7205 $64.8450
220+ $0.5911 $130.0420
340+ $0.5731 $194.8540
470+ $0.5550 $260.8500
605+ $0.5356 $324.0380
810+ $0.4813 $389.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention