EN
  • EN
  • DE

STM8AF5168TAY

Part No STM8AF5168TAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194469-STM8AF5168TAY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF5168TAY CAD Model

Description

The STM8AF5168TAY is a high-performance microcontroller from STMicroelectronics, tailored for the automotive market with a rich set of features and robust design to meet the stringent requirements of automotive applications. This device is part of the STM8A series, which is notable for its excellent computing power and optimized power consumption.

Key Features

  • Core: The STM8AF5168TAY is built around a high-performance STM8A core running at up to 16 MHz, providing the perfect balance between speed and efficiency.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention of 20 years at 55 °C after 10 kcycles. Additionally, it includes 2 Kbytes of RAM and 1 Kbyte of EEPROM.
  • Robust I/Os: This microcontroller features 38 I/O pins, all of which are 5V tolerant, providing a high level of flexibility and compatibility with a wide range of sensors and actuators.
  • Advanced Peripherals: It includes a range of embedded peripherals such as an advanced control timer, two general-purpose timers, an SPI interface, an I2C interface, and a UART interface, which are essential for complex automotive control tasks.
  • Automotive-Qualified: The STM8AF5168TAY is fully qualified for automotive applications, meeting AEC-Q100 standards, and operates within a temperature range of -40°C to 125°C.
  • Low Power Modes: It supports multiple low power modes, which are crucial for power-sensitive applications, ensuring reduced power consumption during idle times.

Applications

The STM8AF5168TAY is ideal for a wide range of automotive applications, such as body control modules, dashboards, immobilizers, and lighting systems. Its robust feature set also makes it suitable for industrial and consumer applications that require a high level of reliability and performance.

Support and Resources

STMicroelectronics provides extensive support for the STM8AF5168TAY, including technical documentation, development tools, and software libraries to facilitate rapid development and deployment. Customers can access a wide range of resources, including datasheets, reference manuals, and application notes, to ensure successful integration into their projects.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess