EN
  • EN
  • DE

STM8AF51AATC

Part No STM8AF51AATC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194483-STM8AF51AATC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF51AATC CAD Model

Description

STM8AF51AATC Microcontroller by STMicroelectronics

The STM8AF51AATC is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed with the automotive market in mind. This robust MCU is part of the STM8AF series of microcontrollers that are tailored for the rigorous demands of automotive applications, providing a cost-effective solution with a perfect blend of performance, reliability, and feature set.

At the heart of the STM8AF51AATC is an advanced STM8A 8-bit core, operating at up to 16 MHz frequency. This core is supported by state-of-the-art peripherals and a wide range of enhanced I/Os and timers. The MCU comes with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention for up to 20 years at 85°C. Additionally, it includes 2 Kbytes of RAM and 1 Kbyte of EEPROM, which is rated for 300,000 read/write cycles, ensuring data storage integrity over the product's lifetime.

Key features of the STM8AF51AATC include:

  • Advanced STM8A 8-bit core operating at up to 16 MHz
  • 32 Kbytes of Flash memory with read while write (RWW) capability
  • 2 Kbytes of RAM and 1 Kbyte of EEPROM
  • Robust I/O capability with up to 38 I/O pins
  • Comprehensive set of timers including four 16-bit timers and one 8-bit timer
  • 10-bit analog-to-digital converter (ADC) with up to 16 channels
  • CAN interface for robust communication in automotive environments
  • Dual watchdog timers for enhanced safety and reliability
  • Single wire interface module (SWIM) for easy debugging and programming

The STM8AF51AATC also emphasizes on safety and reliability with its dual watchdog timers and a clock security system that ensures the MCU does not operate under unsafe clock conditions. The inclusion of a CAN interface allows for seamless integration into automotive communication networks, facilitating diagnostics and control.

With its extensive temperature range from -40°C to 85°C (or even up to 125°C for some versions), the STM8AF51AATC is engineered to withstand the harsh conditions of the automotive environment. This makes it an ideal choice for applications such as body control modules, sensors, and small actuators within vehicles.

For engineers and designers looking for a dependable, feature-rich MCU for their next automotive project, the STM8AF51AATC offers a compelling option that balances performance, power consumption, and peripheral integration.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0289 $60.3468
28+ $4.1257 $115.5196
44+ $3.9975 $175.8900
60+ $3.8681 $232.0860
78+ $3.7399 $291.7122
104+ $3.3530 $348.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess