EN
  • EN
  • DE

TPS72301DRVR

Part No TPS72301DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 200MA 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208147-TPS72301DRVR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian TPS72301DRVR CAD Model

Description

Product Overview: TPS72301DRVR from Texas Instruments

The TPS72301DRVR is a highly versatile, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This adjustable LDO regulator is ideal for precision, low-power applications where a specific voltage level is required. It is commonly used in portable and battery-powered devices due to its low quiescent current and excellent power supply rejection ratio (PSRR).

Key Features

  • Adjustable Output: The TPS72301DRVR offers an adjustable output voltage range from -1.2V to -10V, allowing for high flexibility in various circuit designs.
  • Low Dropout: It features a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltage, especially beneficial in battery-powered applications.
  • High PSRR: With a high PSRR, this LDO regulator provides excellent load and line transient response, ensuring a stable output voltage despite variations in input voltage or load conditions.
  • Low Quiescent Current: The device's low quiescent current is critical for extending battery life in portable devices, making it an energy-efficient choice.
  • Reverse Current Protection: The TPS72301DRVR includes reverse current protection, safeguarding the device and the load from potential damage due to reverse flow conditions.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the LDO from overheating and current overloads, ensuring reliable operation and longevity.
  • Small Package: Housed in a small 6-pin SON package, the TPS72301DRVR saves valuable board space, which is crucial for compact electronic designs.

Applications

The versatile nature of the TPS72301DRVR makes it suitable for a wide range of applications, including:

  • Battery-powered equipment
  • Portable and handheld devices
  • Medical devices
  • Analog circuits requiring precision voltage regulation
  • Telecommunication infrastructure

Conclusion

Overall, the TPS72301DRVR from Texas Instruments stands out as a high-performance, adjustable LDO voltage regulator that offers design flexibility, energy efficiency, and reliability. Its comprehensive feature set and small form factor make it an excellent choice for designers looking to optimize their power management solutions in space-constrained and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8616 $50.2008
32+ $3.1685 $101.3920
49+ $3.0695 $150.4055
68+ $2.9705 $201.9940
88+ $2.8715 $252.6920
117+ $2.5744 $301.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,128 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess