EN
  • EN
  • DE

STM8AF52AATC

Part No STM8AF52AATC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708663-STM8AF52AATC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF52AATC CAD Model

Description

Overview of STM8AF52AATC Microcontroller

The STM8AF52AATC is a high-performance microcontroller from STMicroelectronics, designed specifically for the automotive market. This robust MCU is part of the STM8AF series of microcontrollers that are tailored to meet the stringent requirements of automotive applications. It offers an exceptional level of integration, making it an ideal choice for a wide range of in-vehicle systems.

Key Features

  • Core: The STM8AF52AATC boasts a high-performance STM8A 8-bit core operating at up to 16 MHz frequency, ensuring swift processing capabilities for real-time applications.
  • Memory: This microcontroller comes equipped with 128 KB of Flash memory, providing ample space for complex program code, and 4 KB of RAM for efficient data handling.
  • Robust I/Os: It offers up to 68 I/O ports, all of which are 5 V tolerant, providing versatile interfacing options with various sensors and actuators within the automotive environment.
  • Advanced Peripherals: It includes a range of integrated peripherals such as multiple 16-bit timers, communication interfaces like UART, SPI, and I2C, as well as 10-bit ADCs for precise analog signal measurement.
  • Automotive Qualification: The STM8AF52AATC is AEC-Q100 qualified, ensuring it meets the reliability standards for automotive electronic components.
  • Temperature Range: It operates over an extended temperature range from -40°C to 125°C, suitable for the harsh conditions encountered in automotive applications.

Applications

The STM8AF52AATC is designed for a variety of applications within the automotive sector, including engine management, body control modules, infotainment systems, and safety-related electronics. Its robustness and rich feature set also make it suitable for industrial and control systems that require high reliability and performance.

Support and Development Tools

STMicroelectronics provides comprehensive development support for the STM8AF52AATC with a wide range of software tools, including the ST Visual Develop (STVD) and the ST Visual Programmer (STVP). Additionally, developers can take advantage of the ST-Link debugger/programmer for in-system programming and debugging, simplifying the development process and accelerating time to market.

Overall, the STM8AF52AATC is a powerful and reliable microcontroller that offers the perfect blend of performance, memory, and peripherals, tailored for the demanding applications of the automotive industry.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $58.4037
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $24.7124
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32UFQFPN
Lowest to $0.6394
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess