EN
  • EN
  • DE

STM8AF6168TD

Part No STM8AF6168TD
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708671-STM8AF6168TD
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6168TD CAD Model

Description

Overview of STM8AF6168TD Microcontroller

The STM8AF6168TD is a robust and versatile microcontroller from STMicroelectronics, designed to cater to a wide range of automotive applications. This high-performance 8-bit MCU is built on the advanced STM8A platform, which is well-known for its reliability and efficiency in handling demanding tasks in the automotive environment.

Key Features

  • Core: The device features an advanced STM8 core operating at up to 16 MHz frequency, providing the perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 32 Kbytes of Flash program memory, it is complemented by 1 Kbyte of true data EEPROM. This ample memory space allows for complex program operations and data storage.
  • RAM: With 2 Kbytes of RAM, the STM8AF6168TD ensures smooth execution of real-time operations and multitasking capabilities.
  • I/O Ports: The microcontroller offers up to 38 I/O ports, each of which is 5V tolerant, ensuring compatibility with a range of sensors and actuators.
  • Robustness: The device is designed with automotive applications in mind, providing features such as extended temperature range and low electromagnetic susceptibility.
  • Advanced Peripherals: It includes a range of peripherals such as an advanced control timer, two general-purpose timers, an SPI interface, an I2C interface, and a UART for serial communications.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels allows for precise measurement of analog signals.
  • Operating Voltage: The STM8AF6168TD operates at a voltage range of 2.95V to 5.5V, providing flexibility for various power supply designs.

Applications

The STM8AF6168TD is ideally suited for a variety of automotive applications, including engine management, body control modules, automotive sensors, and dashboard systems. Its robust design and rich set of features make it an excellent choice for safety-critical applications that require reliable and consistent performance.

Conclusion

STMicroelectronics' STM8AF6168TD microcontroller is a powerful and reliable solution for the automotive industry, offering the performance and features necessary to meet the stringent requirements of modern vehicle electronics. Its combination of processing power, memory capacity, and robust peripheral set ensures that it can handle the complex tasks required in automotive applications with ease.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess