EN
  • EN
  • DE

STM8AF6246UAY

Part No STM8AF6246UAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32VFQFPN / STM8A series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8A
Package Tray
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STM8
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262097-STM8AF6246UAY
Ultra Librarian 3D Model Ultra Librarian STM8AF6246UAY CAD Model

Description

STM8AF6246UAY Microcontroller by STMicroelectronics

The STM8AF6246UAY is a high-performance microcontroller from STMicroelectronics, tailored for automotive and industrial applications. This device is part of the STM8AF series of microcontrollers that are designed to offer an optimal blend of real-time capabilities, low power consumption, and enhanced I/O options.

Key Features

  • Core: The microcontroller features an advanced STM8A core operating at up to 16 MHz frequency. This core provides the computational power necessary for complex algorithms and control systems.
  • Memory: It comes with a generous memory capacity, including 32 Kbytes of Flash memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM. This memory arrangement allows for robust program storage and efficient data management.
  • Robust I/O Capabilities: The STM8AF6246UAY offers a wide range of I/O ports and peripherals. It includes 29 GPIOs, multiple 16-bit timers, and advanced communication interfaces such as SPI, I2C, and UART, making it highly adaptable to various automotive and industrial interfaces.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels allows for accurate sensor readings and analog signal processing.
  • Operating Voltage: The device operates at a voltage range from 2.95V to 5.5V, ensuring compatibility with automotive power systems and the ability to handle power fluctuations.
  • Temperature Range: With an extended temperature range from -40°C to 125°C, the STM8AF6246UAY is engineered to withstand harsh environmental conditions, making it ideal for automotive and industrial applications.
  • Package: The microcontroller is available in a 32-pin UFQFPN package, which is designed for space-constrained applications while providing ample connection points for peripherals and I/Os.

Applications

The STM8AF6246UAY's robust feature set makes it suitable for a variety of applications, including:

  • Automotive control units
  • Industrial control systems
  • Motor control circuits
  • Sensor hubs
  • Power management systems

STMicroelectronics' commitment to quality and reliability is evident in the STM8AF6246UAY microcontroller, making it a preferred choice for designers looking for a high-performance, resilient, and versatile microcontroller for demanding automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess