EN
  • EN
  • DE

STM8AF6268TDY

Part No STM8AF6268TDY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8A
Data Bus Width 8-Bit
Speed 24MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Family Part Number STM8AF62
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708699-STM8AF6268TDY
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6268TDY CAD Model

Description

Product Overview: STM8AF6268TDY from STMicroelectronics

The STM8AF6268TDY is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM8AF series, specifically designed for automotive and industrial applications. This robust MCU is built on an advanced 8-bit architecture and is tailored to meet the stringent requirements for reliability and efficiency in the automotive sector.

Key Features

  • Core: The device operates with a high-performance STM8A 8-bit core, running at up to 16 MHz clock frequency, which provides a good balance between processing power and energy efficiency.
  • Memory: It comes with 32 Kbytes of Flash program memory with read-while-write (RWW) capabilities, 1 Kbyte of data EEPROM, and 2 Kbytes of RAM, offering ample space for complex applications.
  • Robust I/Os: The STM8AF6268TDY features 38 I/O pins that are 5V tolerant, providing flexibility in interfacing with other components in a mixed-voltage environment.
  • Advanced Peripherals: It includes a range of peripherals such as a 10-bit ADC, timers, communication interfaces like UART, SPI, and I2C, which are essential for automotive control systems.
  • Operating Voltage: The operating voltage range of 2.95 to 5.5 V ensures compatibility with automotive power supply standards and offers stability in fluctuating voltage conditions.
  • Temperature Range: It can operate within an extended temperature range from -40°C to 85/125°C, making it suitable for the harsh environments found in automotive applications.
  • Package: The MCU is available in an LQFP 48-pin package, which is ideal for space-constrained applications.

Applications

The STM8AF6268TDY is designed to address the diverse needs of automotive applications such as body control modules, dashboard instruments, immobilizers, and lighting systems. Its robust design and rich set of features also make it suitable for industrial applications that require reliable operation under challenging conditions.

Conclusion

With its advanced features and adherence to automotive standards, the STM8AF6268TDY MCU from STMicroelectronics represents a reliable solution for designers who require a versatile and durable MCU for their automotive or industrial projects.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess