EN
  • EN
  • DE

STM8AL3148TC

Part No STM8AL3148TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708719-STM8AL3148TC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AL3148TC CAD Model

Description

STM8AL3148TC Microcontroller - STMicroelectronics

The STM8AL3148TC microcontroller by STMicroelectronics is a highly integrated and efficient 8-bit MCU that belongs to the STM8AL series, designed for automotive and industrial applications that require robust performance in harsh environments. This product features a cutting-edge architecture, robust I/O capabilities, and advanced peripherals, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: The STM8AL3148TC operates with a high-performance STM8A 8-bit core, running at a frequency of up to 16 MHz, which provides the computational power necessary for complex operations and real-time processing.
  • Memory: It comes equipped with 48 KB of Flash program memory, 2 KB of RAM, and 1 KB of EEPROM, which are ample for storing firmware, operational data, and user configurations.
  • Robust I/O: This microcontroller includes numerous I/O ports, which are highly configurable and suitable for handling various digital and analog signals.
  • Peripherals: It boasts an array of on-chip peripherals, including a 10-bit ADC, timers, communication interfaces such as SPI, I2C, and UARTs, that facilitate versatile connectivity and control options.
  • Operating Voltage: The device operates within a range of 2.95V to 5.5V, offering flexibility for different power supply designs and ensuring stable operation across various voltage levels.
  • Temperature Range: The STM8AL3148TC is designed to withstand extreme temperatures, with an operational range from -40°C to 125°C, making it suitable for demanding automotive and industrial environments.
  • Package: Housed in a compact LQFP-32 package, the MCU is designed for space-constrained applications while providing enough pins for necessary connections.

The STM8AL3148TC is fully compliant with the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring reliability and quality. Whether you're designing engine control units, body control modules, or complex industrial control systems, the STM8AL3148TC offers a balance of performance, power efficiency, and robustness that can help streamline your development process and enhance your end product.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 16KB FLASH 32LQFP
Lowest to $2.9365
STMicroelectronics
Lowest to $3.1508
STMicroelectronics
Lowest to $6.5223
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32UFQFPN
Lowest to $0.6394
STMicroelectronics
Lowest to $112.5186
STMicroelectronics
IC MCU 8BIT 32KB FLASH 48LQFP
Lowest to $3.1282
STMicroelectronics
Lowest to $47.5828
STMicroelectronics
Lowest to $2.1853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess