EN
  • EN
  • DE

STM8AL3L66TCY

Part No STM8AL3L66TCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP / STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 21x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM8
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -497-15823,497-15823
Standard Package 250
Win Source Part Number 1318619-STM8AL3L66TCY
Ultra Librarian 3D Model Ultra Librarian STM8AL3L66TCY CAD Model

Description

STMicroelectronics STM8AL3L66TCY Microcontroller

The STM8AL3L66TCY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of performance, efficiency, and versatility for a wide range of applications. This MCU is part of the STM8AL series, which is renowned for its robust design and powerful features tailored to the automotive and industrial markets.

Key Features

  • Core: The STM8AL3L66TCY is built around a high-performance STM8A 8-bit core, operating at a frequency of up to 16 MHz. This core provides the computational power necessary for complex operations and real-time processing.
  • Memory: It comes with 32 Kbytes of Flash memory, which is ideal for storing application code, and 2 Kbytes of RAM for efficient data manipulation.
  • Data EEPROM: 1 Kbyte of true data EEPROM is included, which is rated for high write/erase cycles and guaranteed data retention, essential for applications requiring frequent data updates.
  • Rich Peripherals: A comprehensive set of peripherals enhances the MCU's capabilities, including multiple 16-bit timers, communication interfaces such as UART, SPI, and I²C, and up to 29 general-purpose I/Os (GPIOs) for maximum design flexibility.
  • Advanced Control: The device features advanced control peripherals like 10-bit ADCs, providing precise analog signal measurement and conversion.
  • Temperature Range: Operating within an extended temperature range from -40°C to +125°C, the STM8AL3L66TCY is suitable for harsh environments.

Robust and Secure

The STM8AL3L66TCY is designed with a focus on robustness and reliability, incorporating features like dual watchdogs and a clock security system. These features ensure stable operation even under challenging conditions.

Energy Efficient

STMicroelectronics has engineered the STM8AL3L66TCY with energy efficiency in mind. The MCU offers several low-power modes, allowing designers to optimize power consumption according to the application's needs.

Applications

The versatility of the STM8AL3L66TCY makes it an excellent choice for a variety of applications, including automotive systems, industrial control, home appliances, and battery-operated devices. Its robust feature set enables developers to create sophisticated and reliable systems while maintaining cost-effectiveness and ease of use.

For designers seeking a high-performance, feature-rich, and reliable 8-bit MCU, the STM8AL3L66TCY from STMicroelectronics is a compelling choice that delivers on all fronts.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess