EN
  • EN
  • DE

PHB193NQ06T

Part No PHB193NQ06T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 85.6nC @ 10V
Max Input Capacitance 5082pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 061459-PHB193NQ06T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB193NQ06T CAD Model

Description

The PHB193NQ06T is a high-performance, N-channel TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors. This field-effect transistor is tailored for use in a wide range of applications, offering an excellent balance between efficiency and reliability. It is particularly well-suited for fast switching applications due to its low on-state resistance and high switching speed.

Key Features

  • Low On-State Resistance: The PHB193NQ06T boasts an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes power loss and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power conversion and management applications.
  • Logic Level Compatible: It can be driven directly from logic-level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional driver circuitry.
  • Robust Thermal Performance: The device is encapsulated in a TO-263 (D2PAK) package, which provides excellent thermal conduction and allows for higher current carrying capacity.
  • Automotive-Qualified: Meeting stringent automotive standards, the PHB193NQ06T is suitable for deployment in automotive environments, offering reliable performance under harsh conditions.

Applications

The versatile nature of the PHB193NQ06T MOSFET makes it an ideal choice for a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Load switching
  • Automotive applications
  • High-efficiency power supplies

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 100A Power Dissipation (P<sub>D) 210W Operating Temperature Range -55°C to +175°C R<sub>DS(on) 6.3 mΩ

Overall, the PHB193NQ06T from NXP stands out for its efficiency, durability, and adaptability, making it a top choice for engineers and designers in need of a robust, logic-level FET for their power applications.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess