EN
  • EN
  • DE

STM8L050J3M3

Part No STM8L050J3M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Package Tube
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O 6
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844364-STM8L050J3M3
Ultra Librarian 3D Model Ultra Librarian STM8L050J3M3 CAD Model

Description

STM8L050J3M3 Microcontroller from STMicroelectronics

The STM8L050J3M3 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for low-power applications that require efficient operation and a rich set of features. This MCU is part of the STM8L ultra-low-power series, which is renowned for its energy-saving capabilities, making it an ideal choice for battery-operated devices and energy-sensitive applications.

At the heart of the STM8L050J3M3 is an advanced 8-bit core, operating at a frequency of up to 16 MHz. This core is supported by 8 KB of Flash memory, 1 KB of RAM, and 128 bytes of EEPROM, providing a balanced combination of performance and storage capacity for various application needs. The Flash memory includes read-while-write support, which allows for seamless firmware updates and ensures minimal downtime for your applications.

The microcontroller features multiple I/O ports and interfaces, including a 12-bit analog-to-digital converter (ADC), a 10-bit digital-to-analog converter (DAC), and two comparators, allowing for precise analog signal processing. The STM8L050J3M3 also includes a variety of timers, including a general-purpose timer and a watchdog timer, which are essential for managing time-sensitive tasks and ensuring system reliability.

Communication with other devices is facilitated through its integrated interfaces, such as I2C, SPI, and UART, enabling the MCU to connect with sensors, actuators, and other peripherals. Its robust peripheral set is complemented by enhanced safety features like clock security system and low voltage reset, which contribute to the overall system stability and safety.

The STM8L050J3M3 operates within a wide voltage range of 1.8V to 3.6V, ensuring flexibility in power supply design. Its low-power modes, including wait, active-halt, and halt, allow for significant power savings, making it particularly suitable for portable and power-conscious designs.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM8L050J3M3, facilitating rapid development and deployment of applications across a wide range of industries. Whether you're working on consumer electronics, industrial control systems, or IoT devices, the STM8L050J3M3 offers a reliable and efficient solution for your embedded projects.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2825 $51.3000
100+ $1.0523 $105.2300
150+ $1.0194 $152.9100
205+ $0.9865 $202.2325
265+ $0.9536 $252.7040
355+ $0.8550 $303.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess