EN
  • EN
  • DE

STM8L050J3M3TR

Part No STM8L050J3M3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Package Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O 6
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name STM8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-19455-2, 497-19455-1, 497-19455-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935507-STM8L050J3M3TR
Ultra Librarian 3D Model Ultra Librarian STM8L050J3M3TR CAD Model

Description

STM8L050J3M3TR Microcontroller by STMicroelectronics

The STM8L050J3M3TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM8L ultra-low-power series, designed to deliver high performance and robustness with minimal power consumption. It is a perfect solution for a wide range of applications that require efficient power management, such as portable devices, sensors, and consumer electronics.

At the heart of the STM8L050J3M3TR is an advanced STM8 core operating at up to 16 MHz frequency, which ensures swift processing and response times. This core is supported by 8 KB of Flash program memory, which is ample for small to medium-sized applications. Moreover, the MCU comes with 1 KB of RAM and 128 bytes of true data EEPROM, which are essential for data storage and real-time data processing tasks.

The device operates within a supply voltage range of 1.8V to 3.6V, which is ideal for battery-powered applications, and it features multiple low-power modes that significantly extend battery life. The MCU includes a comprehensive set of peripherals such as an 8-bit timer, a 16-bit timer, and a watchdog timer, which contribute to its versatility in various applications.

For connectivity, the STM8L050J3M3TR is equipped with a robust serial communication interface that supports SPI, I2C, and UART protocols, enabling it to easily communicate with other devices and sensors. Additionally, it comes with an integrated analog-to-digital converter (ADC) that provides accurate analog signal measurement capabilities, which is crucial for sensor interfacing and data acquisition tasks.

The MCU is available in a compact 20-pin TSSOP package, making it suitable for space-constrained applications. The STM8L050J3M3TR also features an internal, factory-trimmed oscillator, which reduces the need for external components and simplifies the overall design process.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM8L050J3M3TR, ensuring a smooth and efficient development cycle for engineers and developers. With its exceptional power efficiency, rich set of features, and strong development support, the STM8L050J3M3TR is an excellent choice for your next low-power embedded project.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0627 $53.1350
115+ $0.8720 $100.2800
180+ $0.8447 $152.0460
245+ $0.8175 $200.2875
320+ $0.7902 $252.8640
425+ $0.7085 $301.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess