EN
  • EN
  • DE

STM8L052C6T6

Part No STM8L052C6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 25x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 091106-STM8L052C6T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8L052C6
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8L052C6T6 CAD Model

Description

STM8L052C6T6 Microcontroller - STMicroelectronics

The STM8L052C6T6 is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and feature integration. This device is part of the STM8L ultra-low-power series, which is renowned for its energy-saving capabilities, making it an ideal choice for battery-operated applications and energy-conscious designs.

Key Features

  • Core: The STM8L052C6T6 is built around a high-performance 8-bit STM8 core operating at a frequency of up to 16 MHz. This core is complemented by an advanced STM8A architecture that enhances overall system speed and efficiency.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of data EEPROM. This generous memory allocation allows for robust application development without constraints.
  • Ultra-Low Power Consumption: The device features multiple low-power modes, including Active-Halt and Wait modes, which drastically reduce power consumption. Its ultra-low-power design ensures extended battery life in portable applications.
  • I/O Ports: This microcontroller offers up to 28 I/O ports, each of which is 5V tolerant, providing flexibility and ease of integration with a wide range of peripherals and sensors.
  • Advanced Peripherals: It includes a variety of embedded peripherals such as an integrated 12-bit ADC, comparators, timers, and USART, SPI, and I2C interfaces, facilitating complex tasks and communication requirements.
  • Analog Features: The STM8L052C6T6 boasts integrated analog features like a DAC, real-time clock, and a temperature sensor, which can be crucial for precision analog measurements and time-sensitive applications.
  • Robust Design: The microcontroller is designed to operate within a temperature range of -40°C to 85°C, ensuring reliable performance under harsh environmental conditions.

Applications

The STM8L052C6T6 is versatile and can be used in a variety of applications. It is particularly suited for industrial control, lighting systems, battery management, consumer electronics, and applications where power efficiency is paramount. Its robust feature set also makes it a good fit for IoT devices and smart sensors.

Overall, the STM8L052C6T6 from STMicroelectronics represents a powerful and efficient solution for designers looking to optimize their embedded systems with an ultra-low-power microcontroller without compromising on performance or features.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess