EN
  • EN
  • DE

STM8L101F3P6

Part No STM8L101F3P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / MCU 8-bit STM8 CISC 8KB ROM 1.8V/2.5V/3.3V 20-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 091927-STM8L101F3P6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8L101F3
Introduction Date December 19, 2008
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8L101F3P6 CAD Model

Description

STM8L101F3P6 Microcontroller by STMicroelectronics

The STM8L101F3P6 is a highly-integrated, low-power microcontroller from STMicroelectronics, designed to deliver an optimal balance between performance and energy efficiency for a wide range of applications. This microcontroller is part of the STM8L ultra-low-power family, which is well-suited for battery-operated devices, energy-sensitive applications, and embedded systems requiring extended operational life without sacrificing processing capabilities.

Key Features

  • Core: The device features an advanced STM8 core operating at a frequency of up to 16 MHz. It is equipped with a Harvard architecture and a 3-stage pipeline, ensuring efficient instruction execution.
  • Memory: The STM8L101F3P6 comes with 8 Kbytes of Flash program memory, providing ample space for application code, and 1 Kbyte of RAM for data operations.
  • Energy Efficiency: Emphasizing power conservation, this microcontroller benefits from STMicroelectronics' ultra-low-leakage process technology and optimized power management features such as five low-power modes (Halt, Active-halt, Wait, Low-power run, and Low-power wait).
  • I/O Ports: It offers up to 28 I/O ports, each of which is 5 V tolerant, providing flexibility in interfacing with peripheral devices and ensuring compatibility with a broad range of sensors and actuators.
  • Timers: The device includes an advanced control timer, two general-purpose 16-bit timers with separate prescaler and compare/capture channels, and a 8-bit basic timer for simple timing tasks.
  • Communication Interfaces: For communication needs, it supports a versatile serial interface that can be configured for I2C, SPI, or UART protocols, allowing for easy integration into embedded systems.
  • Analog Features: The STM8L101F3P6 is equipped with a 10-bit ADC with up to five channels, enabling it to interface with analog sensors and perform accurate analog-to-digital conversions.
  • Package: It is available in a space-saving TSSOP20 package, which is ideal for compact designs.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions.

With its robust feature set and energy-saving capabilities, the STM8L101F3P6 microcontroller is an excellent choice for developers looking to create cost-effective, energy-conscious applications without compromising on performance.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1345 $51.0525
110+ $0.9309 $102.3990
170+ $0.9018 $153.3060
230+ $0.8727 $200.7210
300+ $0.8436 $253.0800
400+ $0.7564 $302.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess