EN
  • EN
  • DE

STM8L101F3U6ATR

Part No STM8L101F3U6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 1.5K x 8
Supply Voltage 1.65 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFQFN
Manufacturer Package 20-UFQFPN (3x3)
Win Source Part Number 1261539-STM8L101F3U6ATR
Manufacturer Homepage www.st.com
Family Name STM8L101F3
Introduction Date December 19, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L101F3U6ATR CAD Model

Description

STM8L101F3U6ATR - STMicroelectronics

The STM8L101F3U6ATR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance while ensuring low power consumption. This MCU is part of the STM8L ultra-low-power family and is perfect for battery-operated devices, energy-sensitive applications, and embedded systems where efficiency is paramount.

Key Features

  • Core: The STM8L101F3U6ATR is built around a high-performance STM8 core operating at a frequency of up to 16 MHz. The core is designed to provide a good balance between speed and power efficiency.
  • Memory: It comes equipped with 8 Kbytes of Flash program memory, which is more than sufficient for simple to moderately complex applications. Additionally, it has 1 Kbyte of RAM and 256 bytes of EEPROM for data storage.
  • Ultra-Low Power Consumption: The device features multiple low-power modes, including Active Halt and Wait modes, which significantly reduce the power consumption.
  • I/O Ports: With up to 28 fast I/Os, all mappable on interrupt vectors, the MCU offers flexibility in peripheral management and system design.
  • Communication Interfaces: It includes an integrated USART, SPI, and I2C interfaces for serial communication, allowing for easy integration with other components and peripherals.
  • 10-bit ADC: The on-chip 10-bit analog-to-digital converter with up to 5 channels allows the MCU to interface with analog sensors and convert their signals for digital processing.
  • Temperature Range: The device operates within an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
  • Package: It is available in a UFQFPN20 package, which is designed for space-constrained applications.

Applications

The STM8L101F3U6ATR is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Home automation systems
  • Industrial control systems
  • Consumer electronics
  • Healthcare and medical devices

With its robust feature set and ultra-low power capabilities, the STM8L101F3U6ATR from STMicroelectronics is a versatile choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0369 $50.9225
60+ $1.6713 $100.2780
93+ $1.6191 $150.5763
128+ $1.5668 $200.5504
166+ $1.5146 $251.4236
221+ $1.3579 $300.0959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess