EN
  • EN
  • DE

STM8L101K3T3TR

Part No STM8L101K3T3TR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU 8bit L101 8KB LQFP-32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462281-STM8L101K3T3TR
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 30
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 32-LQFP (7x7)
Package / Case 32-LQFP;5;9;7;10;8;3;4;2;1;19;5503;600061;620;122;505;175;1050;5216;313;2005;516;600443;428;406;602;31;2651;114;600039;2832;600055;375;3498;600026;3367;342;448;544;600011;600069;726;2521;150;600066;14;816;954;568;488;10;149;1690;1833;20;2156;846;1261;600057;425;1855;3473;336;638;1274;1568;497;296;264;600237;1278;880;269;818;0;22353;99312;109384;77381;77364;112454;22354;22355;22356;66407;31848;22357;22358;42735;40871;40869;39206;73551;30902;73552;25194;25196;39207;39208;25197;25198;25199;39209;73553;25200;127473;25201;39210;25202;25203;39211;25204;25206;1118;22360;106479;22361;106373;106376;22363;22364;22365;22366;22367;22368;22369;22370;22671;30313;30314;30315;30316;30317;30318;30343;30319;22371;106487;106367;106562;22372;22373;22374;22375;35253;16032;22376;22377;31327;22378;89662;49613;11718;22379;22380;22381;22382;22383;23565;22384;123028;22385;86846;22386;86834;81505;85248;103244;125257;111670;120796;22387;49185;49190;49186;49188;49192;49191;49189;49193;49194;49195;49196;49197;49198;49199;49200;22388;22389;32760;32761;32762;32763;32764;32765;32766;32767;32768;32769;32770;32771;32772;22390;22391;47199;106494;106004;22392;20071;35711;104366;35707;35708;88050;35710;35709;88051;106560;106556;106570;22393;22394;22395;22396;22397;22398;22399;22400;22401;22402;22403;22404;22405;22406;22407;22408;22409;35117;28421;35118;22410;22411;22412;22413;22414;22415;22416;22417;22418;22419;22420;22421;22422;22698;22700;22697;22699;40955;40956;22423;28423;22424;22425;28424;22426;129842;20716;14254;22429;22430;22431;22432;22433;22434;22435;111449;22436;22437;50341;85420;2021;66596;44281;22438;22439;81918;114816;22440;131212;125324;123479;86841;86848;29503;86847;86842;22441;54913;14255;22442;22443;22444;22445;22446;22447;22448;22449;54530;107095;22452;22453;75274;87624;55116;22455;22457;55117;22458;22459;55118;22460;67999;22461;22463;22464;22465;22466;30320;30321;30322;51272;51273;73999;75206;74001;74002;74003;74005;74006;74007;74008;74009;74010;74011;74012;51274;51275;51276;51277;51278;51279;51280;51281;51282;51283;51284;51285;51286;51287;51288;51289;51290;51291;51292;96714;75204;85422;51293;51294;51295;51296;51297;51298;93122;51299;51300;51301;51302;51303;51304;51305;55120;51307;51308;76880;51309;51310;51311;51312;51313;51314;55121;51315;58262;68435;51316;51317;51318;51319;51320;55123;51321;51322;68000;51323;51324;51325;51326;51327;51328;51329;51330;51331;51332;51333;96717;55126;51335;58263;68002;51337;51338;68003;68004;51340;51341;51342;55127;51343;55128;51344;51345;51346;51348;55129;83913;55130;55131;55132;51349;51350;55133;55134;55135;51351;55136;83914;51352;51353;55137;52105;51355;51356;51358;51359;51360;98311;51362;51363;83916;51364;51365;51366;55141;51367;51368;51369;32008;26583;44588;51370;51371;51372;51373;92292;51374;112976;58264;51375;44633;51376;58265;44589;58267;58268;51377;58269;44590;52106;51378;44591;44592;58270;51379;44593;58271;58272;51380;44594;44595;94743;94745;27744;51381;51382;51383;44596;51384;51385;44635;51386;51387;51388;51389;51390;51391;51392;51393;51394;27745;44597;44598;51395;44599;44600;112977;51396;44601;51397;51398;51399;51400;51401;51402;77896;44602;44603;51403;51404;51405;51406;51407;51408;51409;51410;51411;51412;51413;51414;51415;51416;51417;51418;51419;51420;51421;92200;75205;105710;105711;73996;73997;73998;92202;51422;51423;51425;55143;22472;98314;25661;51427;51429;51430;51431;51432;52107;51433;51434;51435;51436;51437;51438;51439;51440;22473;22474;24251;51441;51442;51443;51444;
Ultra Librarian 3D Model Ultra Librarian STM8L101K3T3TR CAD Model

Description

The STM8L101K3T3TR by STMicroelectronics is an 8-bit microcontroller unit designed for cost-sensitive applications requiring efficient power consumption and a compact form factor. Built around the STM8 core, this MCU provides an excellent balance of performance, power efficiency, and development simplicity. With 8KB of flash memory packaged in a small LQFP-32 package, it is particularly suitable for simple embedded systems, including household appliances, consumer electronics, and personal care devices. The STM8L101 series is appreciated for its straightforward architecture, making it easy for developers to quickly understand and start coding for it, significantly reducing time-to-market. It includes a range of built-in peripherals, such as timers, interface options, and analog-to-digital converters, enabling the creation of versatile and interactive devices without needing many external components. The STM8L101K3T3TR is the solution of choice for projects that demand a microcontroller that is easy to program, energy-efficient, and capable of driving innovation in compact devices.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess