EN
  • EN
  • DE

STM8L151F3U6TR

Part No STM8L151F3U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFQFN
Manufacturer Package 20-UFQFPN (3x3)
Win Source Part Number 708746-STM8L151F3U6TR
Series TPS series
Family Name STM8L151F3
Introduction Date June 08, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L151F3U6TR CAD Model

Description

STM8L151F3U6TR Microcontroller by STMicroelectronics

The STM8L151F3U6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for energy-efficient applications. This MCU belongs to the STM8L ultra-low-power series, designed to deliver high performance while minimizing power consumption, making it an ideal choice for battery-operated and power-sensitive devices across various industries.

Key Features

  • Core: The STM8L151F3U6TR is built around an advanced STM8 core operating at a frequency of up to 16 MHz. This core ensures robust performance and efficient data processing capabilities.
  • Memory: It comes with 8 KB of Flash program memory, which is more than sufficient for small to medium-sized applications. Additionally, it includes 1 KB of RAM and 256 bytes of EEPROM, providing ample storage for data and parameters that must be preserved during power cycles.
  • Ultra-Low Power Consumption: The device features multiple low-power modes, including Active Halt and Wait modes, which significantly reduce the power consumption to ensure extended battery life in portable applications.
  • Peripherals: A suite of integrated peripherals enhances the MCU's functionality. These include an 8-bit timer, a 16-bit timer, a watchdog timer, USART, SPI, and I2C interfaces, which facilitate communication and interaction with other components within a system.
  • Analog Features: The MCU also boasts an integrated 12-bit ADC (Analog to Digital Converter) with up to 16 channels, allowing it to handle analog signals and convert them to digital data for further processing.

Applications

The STM8L151F3U6TR is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Portable and wearable devices
  • Energy management systems
  • Industrial control systems
  • Sensor hubs and monitoring systems
  • Healthcare and medical devices

With its robust feature set and ultra-low power consumption, the STM8L151F3U6TR microcontroller from STMicroelectronics is a reliable and efficient solution for developers looking to create sustainable and power-conscious products.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9719 $53.4545
130+ $0.7974 $103.6620
195+ $0.7725 $150.6375
270+ $0.7476 $201.8520
350+ $0.7227 $252.9450
465+ $0.6479 $301.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess