EN
  • EN
  • DE

STM8L152M8T6

Part No STM8L152M8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power MCU, up to 64 KB Flash + 2 KB data EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 28x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP
Win Source Part Number 1261550-STM8L152M8T6
Manufacturer Homepage www.st.com
Family Name STM8L152M8
Introduction Date September 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L152M8T6 CAD Model

Description

STM8L152M8T6 - Ultra-Low-Power 8-Bit Microcontroller

The STM8L152M8T6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for energy-conscious applications requiring a perfect balance between performance and power efficiency. This MCU is part of the STM8L ultra-low-power family and is based on the high-performance 8-bit STM8 core, operating at a frequency of up to 16 MHz.

With its advanced 12-bit analog-to-digital converter (ADC), this microcontroller is ideal for precision analog sensing in applications such as industrial control systems, sensors, and battery-operated devices. The device is equipped with up to 64 Kbytes of Flash program memory and 4 Kbytes of true data EEPROM, which is particularly useful for storing user parameters or device configuration without the need for external memory components.

The STM8L152M8T6 boasts a comprehensive set of peripherals, including USART, SPI, and I²C communication interfaces, allowing for easy integration into a wide array of systems. Its integrated LCD driver supports up to 8x40 or 4x44 segments, enabling the creation of intuitive user interfaces for handheld devices.

One of the standout features of this MCU is its energy-saving modes, including low-power run, low-power wait, and halt, which significantly reduce the power consumption during idle periods. The device also includes a real-time clock with an independent watchdog and a clock security system, adding to its reliability for critical applications.

For security and system integrity, the STM8L152M8T6 is equipped with a hardware Bootloader, allowing in-application programming and in-circuit programming for a flexible and secure firmware update process. Additionally, the device supports a wide voltage range from 1.8V to 3.6V, ensuring operation in diverse power environments.

In summary, the STM8L152M8T6 from STMicroelectronics is a robust and versatile MCU that brings together the efficiency of ultra-low-power design with the performance needed for demanding applications. Its rich set of features and peripherals make it an excellent choice for designers looking to create compact, energy-efficient, and feature-rich products.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7556 $50.9124
61+ $1.6445 $100.3145
95+ $1.5889 $150.9455
136+ $1.4778 $200.9808
176+ $1.4223 $250.3248
220+ $1.3667 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess