EN
  • EN
  • DE

STM8S105S4T6CTR

Part No STM8S105S4T6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 16KB Flash 3.3V/5V 44-Pin LQFP T/R / IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-LQFP (14x14)
Win Source Part Number 090453-STM8S105S4T6CTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8S105S4
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S105S4T6CTR CAD Model

Description

STM8S105S4T6CTR Microcontroller from STMicroelectronics

The STM8S105S4T6CTR is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of applications. This microcontroller is part of the STM8S series, which is renowned for its excellent value and ease of use, making it an ideal choice for both cost-sensitive and advanced projects.

At the heart of the STM8S105S4T6CTR is a high-performance STM8 core operating at up to 16 MHz. The device comes with 16 KB of Flash program memory, which is more than adequate for many applications, and 2 KB of RAM, ensuring smooth operation even in multitasking environments. Additionally, the microcontroller includes 1 KB of EEPROM, which is particularly useful for storing non-volatile data that must be preserved between resets or power cycles.

One of the key features of the STM8S105S4T6CTR is its rich set of peripherals. It includes a variety of communication interfaces such as I2C, SPI, and UART, which enable easy communication with other microcontrollers, sensors, and modules. The microcontroller also boasts 5 timers, including a 16-bit timer and two 8-bit timers, which can be used for precise time control and event management in complex applications.

The device offers up to 28 I/O ports, providing ample connectivity options for interfacing with external hardware. These I/O ports are highly flexible and can be configured with interrupt capability, which allows for responsive and efficient system designs. The STM8S105S4T6CTR also includes an integrated 10-bit analog-to-digital converter (ADC), enabling the microcontroller to process analog signals and interface with a variety of sensors.

Built with robustness in mind, the STM8S105S4T6CTR operates within a wide temperature range of -40°C to 85°C and includes features like power-on reset, low power reset, and a watchdog timer to ensure reliable operation in harsh environments or under unstable power conditions.

In summary, the STM8S105S4T6CTR is a powerful and flexible microcontroller that provides a balanced combination of performance, memory, and peripherals. It is well-suited for applications in industrial control, consumer electronics, automotive systems, and more, offering developers a cost-effective yet powerful solution for their embedded projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2451 $56.0295
100+ $1.0217 $102.1700
155+ $0.9897 $153.4035
210+ $0.9578 $201.1380
275+ $0.9259 $254.6225
365+ $0.8301 $302.9865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,290 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess