EN
  • EN
  • DE

STM8S207M8T6BTR

Part No STM8S207M8T6BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP / MCU 8-bit STM8 CISC 64KB Flash 3.3V/5V 80-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Reel package
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795755-STM8S207M8T6BTR
Popularity Medium
Supply and Demand Status Limited
Family Name STM8S207M8
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S207M8T6BTR CAD Model

Description

STMicroelectronics STM8S207M8T6BTR Microcontroller

The STM8S207M8T6BTR is a high-performance 8-bit microcontroller that comes from the robust STM8S family, produced by STMicroelectronics. This microcontroller is designed to deliver the perfect balance between performance, power consumption, and peripheral set to meet the requirements of various applications in the industrial, consumer, and automotive markets.

Key Features

  • Core: The STM8 core operating at up to 24 MHz is the heart of the STM8S207M8T6BTR, providing the computational power necessary for handling complex tasks.
  • Memory: It comes with 128 KB of Flash program memory and 2 KB of RAM, ensuring ample space for application code and data storage.
  • Data EEPROM: 2 KB of true data EEPROM with read-while-write support offers reliable storage for critical data that must be preserved between resets.
  • Advanced Peripherals: The device includes a rich set of peripherals including UARTs, SPI, I2C interfaces, and up to 37 GPIOs, providing excellent connectivity options.
  • Timers: It features advanced control timers, a system timer, and two watchdog timers, enabling precise event timing and system management.
  • ADC: A 10-bit analog-to-digital converter with up to 16 channels allows the microcontroller to interface with analog sensors and devices.
  • Robust I/O Design: The I/O ports can withstand 5V overvoltage, ensuring a higher tolerance to electrical noise and compatibility with legacy peripherals.
  • Operating Voltage: It operates within a range of 2.95 to 5.5 volts, accommodating a variety of power supplies and battery configurations.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The STM8S207M8T6BTR is versatile and suited for a wide range of applications such as motor control, factory automation, HVAC systems, and smart sensors. Its robust design and rich feature set also make it an excellent choice for automotive applications and complex consumer electronics.

Package and Quality

This microcontroller is available in an LQFP 80-pin package, providing a compact footprint while still offering sufficient pins for complex applications. STMicroelectronics ensures high-quality standards, with the STM8S207M8T6BTR being compliant with automotive-grade quality requirements, making it a reliable choice for safety-critical applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess