EN
  • EN
  • DE

STM8S208S6T3C

Part No STM8S208S6T3C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 212340-STM8S208S6T3C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S208S6T3C CAD Model

Description

The STM8S208S6T3C is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM8S series. This MCU is designed to deliver the perfect balance between performance, power efficiency, and peripheral set to meet the requirements of various applications ranging from industrial control systems to automotive applications.

Key Features

  • Core: The STM8S208S6T3C is built around the STM8 core operating at up to 24 MHz clock frequency, which is well-suited for real-time applications.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and offers true data EEPROM supporting up to 100,000 write/erase cycles. Additionally, it features 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • Advanced Peripherals: This MCU includes a range of integrated peripherals such as 10-bit ADC, timers, UART, SPI, and I²C interfaces, which provide the flexibility needed for complex tasks.
  • Robust I/Os: It boasts up to 52 I/O pins, which are 5V tolerant, allowing easy interfacing with a wide range of sensors and actuators.
  • Supply Voltage: The operating voltage range is from 3.0 V to 5.5 V, ensuring compatibility with both 3.3 V and 5 V systems.
  • Package: The STM8S208S6T3C is available in a 44-pin LQFP package, which is suitable for space-constrained applications.

Applications

The versatility of the STM8S208S6T3C makes it ideal for a wide range of applications, such as:

  • Industrial control systems
  • Automotive applications
  • Home appliances
  • Consumer electronics
  • Complex embedded systems

Support and Resources

STMicroelectronics provides extensive support for the STM8S208S6T3C, including development tools, software libraries, and documentation to help designers reduce development time and get to market faster. The MCU is supported by the ST Visual Develop (STVD) and ST Visual Program (STVP) IDEs, as well as a range of hardware development kits.

Note: Before integrating the STM8S208S6T3C into your design, please refer to the latest datasheets and product specifications to ensure the best performance.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3221 $50.5768
20+ $5.1873 $103.7460
30+ $5.0252 $150.7560
42+ $4.8631 $204.2502
54+ $4.7010 $253.8540
72+ $4.2147 $303.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess