EN
  • EN
  • DE
  • IT

STMPE321QTR

Part No STMPE321QTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CTLR TOUCH KEY 3CH 12-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Capacitive Touch Buttons 12-QFN (2.2x1.5)
Manufacturer STMicroelectronics
Series S-Touch™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-UFQFN
Case / Package 12-QFN (2.2x1.5)
Family Name STMPE321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-8985-1, 497-8985-2, 1805-STMPE321QDKR, 1805-STMPE321QTR, -497-8985-2, 1805-STMPE321QCT, -497-8985-1, -497-8985-6, 497-8985-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935517-STMPE321QTR
Ultra Librarian 3D Model Ultra Librarian STMPE321QTR CAD Model

Description

The STMPE321QTR is a cutting-edge touch screen controller designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and versatile integrated circuit is specifically engineered to enhance the interactivity and performance of touch-sensitive interfaces.

Built with precision and efficiency in mind, the STMPE321QTR offers a seamless and responsive user experience for a variety of applications, ranging from personal electronics to industrial control panels. This controller is well-suited for small to medium-sized touch screens, providing accurate and reliable touch detection.

Key Features

  • Advanced touch detection algorithms for enhanced accuracy
  • Support for multiple touch points, enabling gestures and swipes
  • Low power consumption for extended battery life in portable devices
  • High level of integration to minimize external component count
  • Adjustable sensitivity to cater to different screen types and user preferences
  • Robust design capable of withstanding electrostatic discharges and other common interferences

Applications

  • Smartphones and tablets
  • Personal navigation devices
  • Home automation systems
  • Industrial control interfaces
  • Medical equipment touch interfaces

The STMPE321QTR is designed with a flexible interface, making it easily integrable with a variety of microcontrollers and processors. Its small form factor QFN package allows it to fit into space-constrained designs, making it an ideal choice for sleek and modern electronic devices.

STMicroelectronics is committed to providing high-quality, reliable components. The STMPE321QTR is no exception, offering designers and engineers a dependable solution for integrating touch screen functionality into their products. With its robust feature set and STMicroelectronics' support, the STMPE321QTR is set to be a go-to choice for touch screen applications.

You May Also Be Interested in

Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Atmel
Lowest to $2.2834
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess