EN
  • EN
  • DE

AT42QT1070-SSU

Part No AT42QT1070-SSU
Manufacturer Atmel
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817948-AT42QT1070-SSU
Ultra Librarian 3D Model Ultra Librarian AT42QT1070-SSU CAD Model

Description

The AT42QT1070-SSU is a single-channel capacitive touch sensor IC from Atmel (now Microchip Technology). It is designed for simple and robust touch sensing in a variety of applications. This device features a high signal-to-noise ratio and excellent sensitivity, making it ideal for detecting touch through various overlay materials. It implements a charge-transfer acquisition method.

Applications

  • Simple touch switches
  • Button replacements
  • Consumer electronics
  • Appliance control panels
  • Lighting controls

Features

  • Single-channel touch sensing
  • High sensitivity
  • Automatic calibration
  • Low power consumption
  • Robust noise immunity
  • Output via digital pin

Benefits

  • Easy integration into existing designs
  • Reliable touch detection
  • Stable performance over temperature and voltage variations
  • Long battery life in portable applications
  • Reduced false triggering in noisy environments

Additional Details

The AT42QT1070-SSU capacitive touch sensor is available in a small SOT23-6 package. It features automatic calibration, which compensates for environmental changes and ensures consistent performance. The IC consumes very little power, making it suitable for battery-powered devices. It is highly immune to noise, preventing false triggering from electrical interference. The device's simple digital output makes it easy to interface with microcontrollers. The AT42QT1070 is well-suited for replacing mechanical buttons with touch-sensitive alternatives. The SOT23-6 package is easy to solder. This device provides a simple, effective, and low-cost solution for touch sensing. The device is designed to operate over a wide voltage range, making it versatile for many different applications. Typical applications include consumer electronics, appliances, and industrial controls.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Atmel
Lowest to $2.2834
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess