EN
  • EN
  • DE

STMUX7000QTR

Part No STMUX7000QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 7 X DPDT 6.5 OHM 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Video
Switch Circuit SPDT
Number of Channels 7
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 1GHz
Features Bi-Directional, DDC, HSYNC, RGB, VSYNC
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (3x6)
Win Source Part Number 031441-STMUX7000QTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STMUX7000QTR CAD Model

Description

STMUX7000QTR Multiplexer/Demultiplexer by STMicroelectronics

The STMUX7000QTR from STMicroelectronics is a high-performance, low-voltage dual 2:1 or single 4:1 multiplexer/demultiplexer IC, designed for switching digital or analog signals in mixed-signal applications. This versatile component can operate from a single 1.8V to 3.6V power supply, making it suitable for a wide range of electronic devices, from consumer electronics to industrial systems.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad power supply range of 1.8V to 3.6V, which is compatible with most low-voltage applications and ensures flexible use across various platforms.
  • Low On-Resistance: The STMUX7000QTR offers low on-resistance (R<sub>on), minimizing signal distortion and power loss, which is critical for maintaining signal integrity in high-speed data paths.
  • High-Bandwidth: With its high bandwidth, this multiplexer/demultiplexer ensures that signals are switched with minimal delay, making it ideal for high-speed data acquisition and processing applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device to safeguard against the damaging effects of static electricity, ensuring long-term reliability and robustness.
  • Multiple Configuration Options: The STMUX7000QTR can be configured as either a dual 2:1 or single 4:1 multiplexer/demultiplexer, providing design flexibility and the ability to adapt to different circuit requirements without changing components.

Applications:

The STMUX7000QTR is ideally suited for a variety of applications where signal routing is required. These include, but are not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Data Communication Systems
  • Signal Routing in Mixed-Signal Boards
  • Audio and Video Switching
  • Computer Peripherals

With its compact QFN-16 package, the STMUX7000QTR occupies minimal board space, making it an excellent choice for space-constrained applications. Its advanced features and versatility make it a go-to component for designers looking to enhance the performance and functionality of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,637 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess