EN
  • EN
  • DE

STN1802

Part No STN1802
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 3A SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 60 V 3 A 150MHz 1.6 W Surface Mount SOT-223
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223
Family Name STN18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898294-STN1802
Ultra Librarian 3D Model Ultra Librarian STN1802 CAD Model

Description

The STN1802 from STMicroelectronics is a state-of-the-art dual N-channel MOSFET that offers exceptional power efficiency and performance for a wide range of applications. This Power MOSFET is part of the STripFET™ H6 series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for power management tasks.

Key Features

  • Voltage Rating: The STN1802 operates at a drain-source voltage of 60 V, providing a good balance between breakdown voltage and on-resistance, making it suitable for a variety of mid-voltage applications.
  • Low On-Resistance: With a typical on-resistance of just 300 mΩ, this MOSFET ensures high efficiency, which is critical for reducing power loss and improving overall system performance.
  • Current Capability: It is capable of handling continuous drain currents up to 2 A, making it robust enough for handling moderate power loads.
  • Advanced Technology: Utilizing STMicroelectronics' STripFET™ H6 technology, the STN1802 offers a reduced gate charge and lower power dissipation, which translates into improved switching performance.
  • Thermal Management: The device is designed with excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.
  • Package: The STN1802 comes in a compact and surface-mountable SOT-23 package, which is suitable for space-constrained applications.

Applications

The STN1802 is versatile and can be used in a variety of applications such as:

  • Power Management Solutions
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

Conclusion

The STN1802 is a powerful and reliable component designed by STMicroelectronics for applications requiring high efficiency and power density. Its advanced features and robust performance make it an excellent choice for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive applications, or industrial systems, the STN1802 provides the performance and reliability needed for today's demanding electronic designs.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess