EN
  • EN
  • DE

2N4150

Part No 2N4150
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 70 V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 1A, 10A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 1A, 5V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5AA
Base Product Number 2N4150
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541155-2N4150
Ultra Librarian 3D Model Ultra Librarian 2N4150 CAD Model

Description

Microchip Technology 2N4150 Transistor

The 2N4150 is a high-performance, versatile transistor from Microchip Technology, designed for a wide range of applications in modern electronic circuits. This small-signal bipolar junction transistor (BJT) is specifically engineered to deliver reliable and efficient performance in various configurations and operating conditions.

Key Features:

  • Type: NPN - The 2N4150 is an NPN transistor, which means it is designed to pass electrons from the emitter to the collector, making it suitable for amplification and high-speed switching applications.
  • Voltage Ratings: It can handle moderate voltage levels, with a Collector-Emitter Voltage (VCEO) of 45V, which makes it suitable for many signal-level applications.
  • Current Capacity: With a Continuous Collector Current (IC) rating of 500mA, the 2N4150 can drive small loads directly and is capable of handling decent power levels for its size.
  • Power Dissipation: It has a Power Dissipation (PD) of 800mW, which allows it to dissipate heat efficiently during operation, ensuring stability and longevity.
  • Gain Bandwidth Product (fT): The transistor offers a transition frequency of 250MHz, which indicates a good response for high-frequency applications.

Applications:

The versatility of the 2N4150 makes it a solid choice for a variety of electronic applications, including:

  • Audio Amplifiers: Its ability to amplify signals makes it suitable for use in small audio amplification circuits.
  • Switching Circuits: The fast switching response of the 2N4150 is ideal for digital and logic circuitry.
  • Signal Processing: Due to its high bandwidth, it can be used in signal processing applications where rapid response is necessary.
  • Voltage Regulation: It can be a component in voltage regulator circuits to maintain a stable output voltage.

Microchip Technology's 2N4150 transistor is a testament to the company's commitment to providing high-quality components that meet the needs of modern electronics. With its robust design and electrical characteristics, the 2N4150 is a reliable choice for designers and engineers looking for a general-purpose transistor that offers both performance and versatility.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0142 $88.0284
3+ $36.1143 $108.3429
5+ $34.9857 $174.9285
6+ $33.8571 $203.1426
8+ $32.7286 $261.8288
11+ $29.3428 $322.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess