EN
  • EN
  • DE

STN3NE06LT4

Part No STN3NE06LT4
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO-223
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 727305-STN3NE06LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STN3NE06LT4 CAD Model

Description

The STN3NE06LT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This component is designed to meet a wide range of requirements for power switching applications, making it a versatile choice for designers and engineers.

Key Features

  • Low Threshold Drive: The STN3NE06LT4 operates at a low voltage threshold, which means it can be driven by low-voltage control signals, making it compatible with most microcontrollers and logic devices.
  • High-Speed Switching: Its fast switching characteristics ensure efficient operation in high-frequency circuits, reducing energy loss and improving performance.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET boasts a very low on-resistance, which minimizes conduction losses and helps in achieving high efficiency in power conversion applications.
  • Enhanced Durability: The device is encapsulated in a robust package that provides enhanced thermal and electrical durability, ensuring a long operational life even under challenging conditions.
  • Logic Level Gate Drive: It can be easily interfaced with logic level devices, simplifying the circuit design and reducing the need for additional level-shifting components.

Applications

The STN3NE06LT4 is suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • High-Efficiency Power Management Systems
  • Automotive and Industrial Applications

Product Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 3A Power Dissipation (P<sub>D) 35W Operating Temperature Range -55°C to 150°C

With its robust design and efficient performance, the STN3NE06LT4 from STMicroelectronics stands out as an excellent choice for power management and switching applications where reliability and efficiency are paramount.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess