EN
  • EN
  • DE

STN6N60M2

Part No STN6N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5.5A SOT223-2  /  N-Channel 600 V 5.5A (Tc) 6W (Tc) Surface Mount SOT-223-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ M2
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 5.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.25Ohm @ 2A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6.2 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 220 pF @ 100 V
Power Dissipation (Max) 6W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-223-2
Package / Case TO-261-3
Base Product Number STN6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-STN6N60M2DKR,497-STN6N60M2TR,497-STN6N60M2CT
Standard Package 4,000
Win Source Part Number 1112944-STN6N60M2
Ultra Librarian 3D Model Ultra Librarian STN6N60M2 CAD Model

Description

The STN6N60M2 is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This powerful transistor is designed to cater to a wide array of applications, ranging from high-efficiency power management solutions to switching applications in consumer electronics and industrial systems.

Key Features

  • Voltage Rating: The STN6N60M2 boasts a drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Current Capability: It can handle a continuous drain current (I<sub>D) of up to 6A, ensuring robust performance for a variety of power loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 1.2Ω, it provides high efficiency with minimal conduction losses.
  • Fast Switching: The device features fast switching capabilities, which is essential for reducing switching losses and improving overall efficiency.
  • Enhanced Thermal Performance: The power MOSFET comes in a TO-220 package, which is known for its excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.

Applications

The STN6N60M2 is versatile and can be utilized in numerous applications, including:

  • Power supplies for servers, telecom, and industrial use
  • LED lighting solutions
  • Motor control circuits
  • Power converters and inverters
  • Switch Mode Power Supplies (SMPS)

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STN6N60M2 is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications and withstands the test of time in demanding conditions.

Environmental and Regulatory Compliance

The STN6N60M2 complies with various environmental standards, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmentally responsible manufacturing practices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess