EN
  • EN
  • DE

STNRG288ATR

Part No STNRG288ATR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PWM DGTL CTLR 28TSSOP  /  PWM Generator PMIC 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Applications PWM Generator
Current - Supply 100mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number STNRG
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253152-STNRG288ATR
Ultra Librarian 3D Model Ultra Librarian STNRG288ATR CAD Model

Description

STNRG288ATR Digital Controllers by STMicroelectronics

The STNRG288ATR is a state-of-the-art digital controller integrated circuit (IC) designed by STMicroelectronics, a leader in semiconductor solutions. This powerful IC is specifically engineered for power conversion applications, providing a highly flexible and efficient platform for managing and optimizing power supply systems.

Advanced Power Conversion Technology

At the heart of the STNRG288ATR is an advanced digital control core that enables precise regulation of power conversion processes. This technology is suitable for a wide range of applications, including switched-mode power supplies (SMPS), LED drivers, and other power management systems that require high reliability and performance.

Features and Benefits

  • Multi-Mode Operation: The STNRG288ATR supports various modes of operation, including pulse-width modulation (PWM), resonant mode, and phase-shifted full-bridge topologies, offering designers the flexibility to select the most appropriate mode for their specific application.
  • High Efficiency: The digital control algorithms implemented in the STNRG288ATR ensure high efficiency across a wide load range, contributing to energy savings and reduced thermal stress on system components.
  • Configurability: With its programmable parameters and settings, the STNRG288ATR can be customized to meet the unique requirements of each power supply design, simplifying the development process and accelerating time to market.
  • Protection Features: The IC includes a comprehensive set of protection features such as over-voltage, over-current, and over-temperature protection, which safeguard the power supply and the end application against various fault conditions.
  • Compact Form Factor: Housed in a small-footprint package, the STNRG288ATR saves valuable board space, making it ideal for compact and integrated power solutions.

Applications

The STNRG288ATR is versatile enough to be used in a variety of applications, from industrial to consumer electronics. Its robust design and programmable nature make it suitable for power adapters, server and telecom power supplies, solar inverters, and electric vehicle charging stations, among others.

Conclusion

With its combination of digital control, flexibility, and protection features, the STNRG288ATR from STMicroelectronics represents a sophisticated solution for modern power conversion challenges. Designers and engineers can rely on this IC to deliver high performance, efficiency, and reliability in their power supply systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess