EN
  • EN
  • DE

STOD13AMTPUR

Part No STOD13AMTPUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AMOLED DISPLAY 2OUT 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, AMOLED Display Voltage Regulator IC 2 Output 12-DFN (3x3)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-UFDFN Exposed Pad
Case / Package 12-DFN (3x3)
Family Name STOD13
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-13506-6, 497-13506-2, 497-13506-1, 497-13506-6, -497-13506-2, -497-13506-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898296-STOD13AMTPUR
Ultra Librarian 3D Model Ultra Librarian STOD13AMTPUR CAD Model

Description

STOD13AMTPUR: A High-Efficiency Power Management Solution

The STOD13AMTPUR is a cutting-edge power management integrated circuit (IC) from STMicroelectronics, designed to cater to the demanding requirements of modern portable applications. This IC is specifically engineered to provide a high-efficiency power supply for Organic Light Emitting Diode (OLED) displays and Active Matrix Organic Light Emitting Diode (AMOLED) panels, which are widely used in smartphones, tablets, and other portable devices.

At the heart of STOD13AMTPUR's exceptional performance is its ability to support a wide range of input voltages, making it highly versatile for various applications. The IC integrates a boost converter, which is capable of stepping up the input voltage to the levels required to drive the OLED/AMOLED display panels. The boost converter is designed with an adaptive output voltage control, which adjusts the voltage based on the display's needs, ensuring optimal power efficiency and prolonging battery life.

The STOD13AMTPUR also features a built-in protection system that safeguards the device and the display from potential damage caused by overvoltage, overcurrent, and thermal overload conditions. This ensures reliable operation and extends the lifespan of the product. Furthermore, the IC's low quiescent current contributes to minimal power loss when the device is in standby mode, making it an energy-efficient choice for battery-powered devices.

Another key advantage of the STOD13AMTPUR is its compact package size. The IC comes in a small footprint, which is crucial for space-constrained applications. This allows designers to incorporate the IC into their designs without compromising on space, making it ideal for sleek and slim portable devices.

STMicroelectronics has equipped the STOD13AMTPUR with advanced features such as soft-start, which prevents inrush current at startup, and a power-saving mode that reduces power consumption under light-load conditions. These features contribute to the IC's performance, making it a smart choice for manufacturers looking to enhance the efficiency and reliability of their portable devices.

In conclusion, the STOD13AMTPUR from STMicroelectronics is an innovative power management solution that offers high efficiency, robust protection, and a compact design, making it an excellent choice for powering the next generation of portable devices with OLED and AMOLED displays.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3911 $59.7775
59+ $1.9620 $115.7580
92+ $1.9007 $174.8644
126+ $1.8394 $231.7644
163+ $1.7780 $289.8140
218+ $1.5941 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess