Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3.3V
Voltage - Supply (Max) 5.5V
Voltage - Output 16V
Current - Output / Channel 120mA
Frequency 25MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number STP08C
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253382-STP08CDC596M
Ultra Librarian 3D Model Ultra Librarian STP08CDC596M CAD Model

Description

STP08CDC596M - 8-Bit Shift Register LED Driver

The STP08CDC596M is a high-performance, monolithic 8-bit serial shift register designed by STMicroelectronics, which is optimized for LED panel displays. This integrated circuit (IC) is particularly suited for driving LEDs and other display elements where a high-density 8-bit constant current sink output is necessary. The device allows improved visual performance of the display through enhanced features that minimize LED brightness variations.

Key Features

  • Output Current Programmability: The STP08CDC596M allows users to program the output current from 5 mA to 100 mA, providing flexibility for different LED brightness requirements.
  • Constant Current Output: Each of the 8 output channels provides a constant current to ensure uniform brightness for the LEDs, which is essential for high-quality displays.
  • Serial Data Input: The device receives data through a serial interface, which can be cascaded with additional drivers for larger display applications.
  • Output Enable Function: An output enable function allows the user to turn off all the output channels simultaneously, which can be used for power-saving modes or blinking effects.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring reliability and longevity.

Applications

The STP08CDC596M is ideal for a wide range of applications that require high-density LED control, such as:

  • LED Display Panels
  • Message Boards
  • Advertising Displays
  • Signage and Decorative Lighting

Technical Specifications

With a 3.3V to 5V supply voltage range, the STP08CDC596M is compatible with most common logic levels. The shift register operates up to 30 MHz, enabling high-speed data transfer and quick refresh rates for dynamic display content. Its robust design ensures performance stability across a -40°C to 125°C temperature range.

Summary

The STP08CDC596M from STMicroelectronics is a versatile and efficient solution for driving LEDs in display panels. Its ability to provide constant current and programmable output makes it an excellent choice for designers looking to create vibrant and consistent LED displays for various applications.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR PWM 20HTSSOP / LED Driver IC 2 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 160mA 20-HTSSOP
Lowest to $44.6565
ECAD model for LP8862QPWPRQ1
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
Diodes Incorporated
IC LED DRIVER OFFL PWM 8SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.9334
ECAD model for AL1665S-13
STMicroelectronics
Low voltage 16-Bit constant current LED sink driver
Lowest to $1.3296
ECAD model for STP16CP05TTR
Texas Instruments
800mA Switched Capacitor Flash LED Driver with Time-Out Protection | IC LED DRIVER RGLTR 200MA 24WQFN
Need more? Email Us
ECAD model for LM2754SQX
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Diodes Incorporated
IC LED DRVR LIN PWM 100MA SOT26 / LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA SOT-26
Lowest to $5.9091
ECAD model for BCR430UW6-7
Texas Instruments
LED Driver 4 Segment 14-Pin WSON EP T/R / White LED Adaptive 1.5/1 Switched-Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
Lowest to $4.4370
ECAD model for LM27951SD
Maxim Integrated
IC LED DRVR LINEAR 55MA 16TSSOP
Need more? Email Us
ECAD model for MAX6978AUE+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention