EN
  • EN
  • DE

STP10NB50FP

Part No STP10NB50FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 500V - 0.55ohm - 10.6A - TO-220/TO-220FP PowerMESH  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194516-STP10NB50FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP10NB50FP CAD Model

Description

STP10NB50FP - Power MOSFET by STMicroelectronics

The STP10NB50FP is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ family, which is well-known for its outstanding performance in high voltage power applications. The STP10NB50FP is specifically engineered to address the needs of a wide range of power electronics applications, including switching power supplies, motor control, and power management systems.

Key Features

  • High Voltage Capability: The STP10NB50FP is capable of handling high voltages, with a drain-source voltage (V<sub>DS) of 500V, making it suitable for various demanding applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.65Ω, this MOSFET ensures high efficiency and reduced power losses during operation.
  • High Current Handling: The device can handle continuous drain current (I<sub>D) up to 10A, providing robust performance for heavy-load conditions.
  • Fast Switching Speed: The fast switching capability of the STP10NB50FP minimizes transition losses and enhances overall performance.
  • TO-220FP Package: Enclosed in a fully molded TO-220FP package, the STP10NB50FP offers excellent thermal performance and is easy to mount on printed circuit boards.
  • 100% Avalanche Tested: This guarantees the MOSFET will withstand rugged operating conditions and provides increased reliability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-DC Converters
  • LED Lighting Systems
  • Motor Control Circuits

The STP10NB50FP from STMicroelectronics is a testament to the company's commitment to developing power components that offer a perfect blend of power efficiency, thermal management, and reliability. With its advanced technology and robust design, this Power MOSFET is an ideal choice for engineers and designers looking to improve the performance and efficiency of their power management systems.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess