EN
  • EN
  • DE

STP11NM60AP

Part No STP11NM60AP
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194526-STP11NM60AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP11NM60AP CAD Model

Description

STP11NM60AP - STMicroelectronics Power MOSFET

The STP11NM60AP is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its advanced and innovative technology. This Power MOSFET is part of the MDmesh™ series, which utilizes a unique proprietary process that combines a vertical structure with a strip layout to yield one of the best on-resistance versus gate charge trade-offs in the power MOSFET industry.

With a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 11A at 25°C, the STP11NM60AP is designed to handle high voltage and current efficiently, making it an ideal choice for a variety of switching applications. Its low threshold voltage (Vth) ensures that the device can be driven at lower gate voltages, which is beneficial for low-power applications and helps to reduce overall power consumption.

The device comes in a TO-220 package, which is widely used for its ease of mounting and good thermal performance. The TO-220 package allows the STP11NM60AP to dissipate heat effectively, ensuring reliability and longevity even under high current and high temperature operating conditions.

One of the key features of the STP11NM60AP is its low gate charge (Qg), which translates to faster switching speeds and reduced switching losses. This characteristic, along with the device's low on-resistance (RDS(on)), makes it highly efficient for power conversion applications such as DC/DC converters, motor drives, and power supplies for computer, telecom, and industrial uses.

Additionally, the STP11NM60AP is designed with 100% avalanche tested ruggedness, providing enhanced reliability and robustness in applications where the device may be subjected to high energy pulses. The MOSFET also features a Zener-protected gate, which safeguards against electrostatic discharge (ESD) and other voltage spikes, ensuring stability and long-term performance.

Overall, the STP11NM60AP is a high-performance solution for designers looking for a power MOSFET with excellent efficiency, thermal management, and reliability to meet the demanding requirements of modern electronic circuits.

You May Also Be Interested in

UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess