EN
  • EN
  • DE

PMEG4020EP

Part No PMEG4020EP
Manufacturer NXP / Nexperia
Description 2 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239028-PMEG4020EP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG4020EP CAD Model

Description

The NXP PMEG4020EP is a highly efficient, low forward voltage Schottky diode designed to meet the stringent requirements of modern electronic devices. This diode is part of NXP's extensive range of semiconductor products, known for their reliability and performance. The PMEG4020EP is particularly suited for applications requiring fast switching and low power loss.

Key Features

  • Low Forward Voltage: The diode features a low forward voltage drop, typically 0.38 V, which contributes to reduced power loss and improved energy efficiency in applications.
  • High Efficiency: With its Schottky barrier technology, the PMEG4020EP provides high efficiency, making it an ideal choice for power supply and converter circuits.
  • High Surge Current Capability: The device can handle high surge currents, ensuring robust performance during transient conditions.
  • Low Reverse Leakage Current: It has a low reverse leakage current, which helps to minimize power waste and enhance the overall efficiency of the circuit.
  • Compact Package: Housed in a small SOD128 package, the PMEG4020EP saves valuable board space and is suitable for high-density circuit designs.

Applications

The NXP PMEG4020EP is designed for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Reverse polarity protection
  • Low voltage, high frequency inverters
  • Power management devices

Product Specifications

The PMEG4020EP operates with a repetitive peak reverse voltage of 40 V and a forward current of 2 A. The device is characterized by its junction temperature range of -65°C to +150°C, making it suitable for operation in a wide range of environmental conditions. Additionally, its planar structure ensures a reliable and consistent performance across various applications.

With its combination of high efficiency, low power loss, and space-saving design, the NXP PMEG4020EP Schottky diode is an excellent choice for designers looking to optimize their power circuitry in both industrial and consumer electronics.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess