EN
  • EN
  • DE

SN74AS258DE4

Part No SN74AS258DE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74AS2
Standard Package 280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256814-SN74AS258DE4
Ultra Librarian 3D Model Ultra Librarian SN74AS258DE4 CAD Model

Description

Product Overview: SN74AS258DE4 by Texas Instruments

The SN74AS258DE4 is a high-performance integrated circuit from Texas Instruments, designed to deliver exceptional reliability and functionality for a wide range of digital applications. This device is part of the Advanced Schottky (AS) family, which is known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed data processing and communication systems.

Key Features

  • Logic Type: Quad 2-Input Multiplexer
  • Operating Voltage: 4.5V to 5.5V, accommodating standard TTL levels.
  • Switching Speed: Fast propagation delay time, which is typically 3.5ns, ensures rapid signal processing.
  • Output Current: Capable of sinking up to 24mA, providing good drive capabilities.
  • Package: Available in a 16-pin SOIC package, which is suitable for surface mounting and saves board space.
  • Temperature Range: Designed to operate over a broad temperature range, from 0°C to 70°C, ensuring stability across various environments.

Applications

The SN74AS258DE4 is versatile and can be used in a variety of applications, including:

  • Data selectors/multiplexers
  • Data routing and signal gating
  • Function generators
  • Communication systems
  • High-speed computing and data processing equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74AS258DE4 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device also includes protection against overvoltage conditions, further enhancing its reliability.

Environmental Compliance

The SN74AS258DE4 is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility. This compliance ensures that the product restricts the use of certain hazardous substances in electrical and electronic equipment, making it a safer choice for both consumers and the environment.

Overall, the SN74AS258DE4 from Texas Instruments represents a blend of speed, efficiency, and reliability, making it an excellent choice for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1146 $52.9482
40+ $2.5556 $102.2240
61+ $2.4758 $151.0238
84+ $2.3959 $201.2556
108+ $2.3160 $250.1280
145+ $2.0764 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess