EN
  • EN
  • DE

STP12NM50FP

Part No STP12NM50FP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 12A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 50μA
Max Gate Charge 39nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 350 mOhm @ 6A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 089814-STP12NM50FP
Family Name STP12NM50
Introduction Date May 10, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP12NM50FP CAD Model

Description

STP12NM50FP - N-Channel 500V - 0.35Ω - 11A TO-220/TO-220FP Mesh Overlay™ Power MOSFET

The STP12NM50FP is a high-performance N-Channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of STMicroelectronics' MDmesh™ technology, which is known for its excellent on-state resistance and switching performance. The STP12NM50FP is specifically designed to address the demanding requirements of high-efficiency power conversion applications.

With a maximum drain-source voltage (V<sub>DS) of 500V, this MOSFET can handle high voltage applications with ease. It features a low on-state resistance (R<sub>DS(on)) of only 0.35Ω, minimizing conduction losses and enhancing overall efficiency. The device is capable of delivering a continuous drain current (I<sub>D) of 11A, making it suitable for a wide range of power-intensive applications.

The STP12NM50FP comes in a TO-220/TO-220FP package, which is widely used in the industry and known for its robustness and good thermal performance. The full-mold package ensures excellent protection against environmental factors and mechanical stress, making it a reliable choice for various electronic designs.

This Power MOSFET incorporates the innovative Mesh Overlay™ structure, which provides an optimal balance between the device's switching speed and its gate charge. This results in lower switching losses and better performance in applications such as switch-mode power supplies, LED lighting, DC-DC converters, and other power management tasks.

The STP12NM50FP is also characterized by its high dv/dt capability, which ensures safe operation even under harsh switching conditions. This feature, along with its 100% avalanche tested design, makes the device exceptionally reliable and robust for industrial-grade applications.

In summary, the STP12NM50FP from STMicroelectronics is a powerful and efficient solution for designers looking to improve the performance and reliability of their power conversion systems. Its advanced technology and solid construction make it an excellent choice for a variety of high-voltage and high-power applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6861 $59.0942
53+ $2.2040 $116.8120
82+ $2.1351 $175.0782
112+ $2.0662 $231.4144
145+ $1.9974 $289.6230
194+ $1.7907 $347.3958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess