EN
  • EN
  • DE

STP13N60N

Part No STP13N60N
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839107-STP13N60N
Ultra Librarian 3D Model Ultra Librarian STP13N60N CAD Model

Description

The STP13N60N is a high-performance N-channel Power MOSFET produced by STMicroelectronics, utilizing the innovative MDmesh™ II Plus technology. This device is tailored for a wide range of applications, including high-efficiency power supplies, lighting, welding, and other high-speed switching applications. It is designed to offer both low on-resistance and low gate charge (Qg), making it an ideal choice for power conversion and management tasks where efficiency is crucial.

Key Features:

  • Low Threshold Voltage: The STP13N60N has a low threshold voltage, which ensures that it can be driven at lower gate voltages, reducing the overall power consumption of the system.
  • High Voltage Capability: With a 600 V rating, the MOSFET can handle high voltage applications, providing a wide safety margin for electrical devices.
  • Low On-Resistance (RDS(on)): The typical on-resistance of 0.30 Ohm minimizes conduction losses, enhancing the overall efficiency of the device.
  • High Current Capacity: This MOSFET can handle a continuous current of up to 11 A, making it suitable for handling high current loads.
  • Reduced Gate Charge: The low gate charge of the MDmesh™ II Plus technology allows for faster switching speeds, which is beneficial in reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: Ensuring reliability and performance under extreme conditions, each unit is rigorously tested for avalanche ruggedness.

Applications:

  • Switching regulators
  • Switch mode power supplies (SMPS)
  • DC-AC converters for welding equipment and uninterrupted power supplies (UPS)
  • Power factor correction circuits
  • LED lighting solutions

The STP13N60N is packaged in a TO-220 package, which is widely used and suitable for through-hole mounting, providing ease of integration into a variety of circuit designs. Its robust design and advanced technology make it a reliable and efficient choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess