EN
  • EN
  • DE

STP15N60M2-EP

Part No STP15N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 11A EP TO220AB / Trans MOSFET N-CH 600V 11A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh M2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 590pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 110W (Tc)
Rds On (Maximum) @ Id, Vgs 378 mOhm @ 5.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 795769-STP15N60M2-EP
Popularity Medium
Supply and Demand Status Limited
Family Name STP15N60M2-EP
Introduction Date August 26, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian STP15N60M2-EP CAD Model

Description

STP15N60M2-EP - High Performance Power MOSFET by STMicroelectronics

The STP15N60M2-EP is a superior power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This robust component is designed to deliver high-efficiency power conversion in various applications, including switch-mode power supplies, motor control, and power management systems.

Key Features

  • High Voltage Capability: With a maximum rating of 600V, the STP15N60M2-EP can handle high voltage applications, making it extremely versatile for various power electronic designs.
  • Low On-Resistance (R<sub>DS(on)): The device features a low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • Fast Switching Performance: The fast switching characteristics of this MOSFET make it suitable for high-frequency operations, contributing to better performance in power supply applications.
  • Enhanced Durability: The MOSFET is built with ruggedized design features that ensure reliability and a long operational lifespan even under stressful conditions.
  • Improved Thermal Characteristics: With an excellent thermal performance, the STP15N60M2-EP ensures stable operation by effectively managing heat dissipation.

Applications

The STP15N60M2-EP is ideal for a wide range of applications that require high voltage and power efficiency. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-efficiency DC-DC converters
  • Power factor correction (PFC) circuits
  • Motor control circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STP15N60M2-EP is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the specifications under various conditions. This product is suitable for those who require a reliable and efficient solution for their high-voltage power conversion needs.

For detailed technical specifications, application notes, and support resources, please visit the STMicroelectronics website or contact their support team for assistance.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3623 $51.9706
46+ $2.2099 $101.6554
71+ $2.1337 $151.4927
101+ $1.9813 $200.1113
132+ $1.9051 $251.4732
165+ $1.8289 $301.7685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess