EN
  • EN
  • DE

STP16DP05MTR

Part No STP16DP05MTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 100MA 24SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 100mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOP
Win Source Part Number 031462-STP16DP05MTR
Family Name STP16DP05
Introduction Date January 09, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16DP05MTR CAD Model

Description

STP16DP05MTR LED Driver by STMicroelectronics

The STP16DP05MTR is a cutting-edge LED driver integrated circuit (IC) designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IC is specifically tailored for driving LEDs with high precision and efficiency, making it an ideal choice for a wide range of lighting applications.

Key Features

  • Output Current Regulation: The STP16DP05MTR features constant output current invariant to load voltage change, providing consistent illumination and protecting LEDs from current spikes.
  • Flexible Voltage Range: It operates over a wide supply voltage range, accommodating various power supplies and allowing for flexible design options.
  • Enhanced Thermal Performance: The device is housed in a TSSOP24 package, offering excellent thermal performance and ensuring reliability even under high-power operation.
  • Adjustable Brightness: With its 16 constant current output channels, the STP16DP05MTR enables fine-grained brightness control, which is essential for creating the desired ambience in lighting applications.
  • Error Detection: It includes an error detection feature that monitors LED open-circuit and short-circuit conditions, enhancing the safety and longevity of the lighting system.

Applications

The versatility of the STP16DP05MTR makes it suitable for a diverse range of applications, including:

  • LED displays and signage
  • Architectural lighting
  • Decorative and entertainment lighting
  • Commercial and industrial lighting systems

Technical Specifications

The STP16DP05MTR boasts impressive technical specifications that ensure its performance aligns with the high standards expected in modern LED lighting solutions:

  • Output current: 5 to 100 mA
  • 16-bit shift register and data latches
  • Output voltage: 0.3V to 20V
  • Max clock frequency: 30 MHz
  • Thermal shutdown protection

With the STP16DP05MTR, designers and engineers can create efficient, reliable, and high-quality LED systems that meet the evolving needs of the lighting industry. STMicroelectronics' commitment to innovation is reflected in this robust and versatile LED driver, which is set to illuminate the future of lighting technology.

You May Also Be Interested in

Lumissil Microsystems
IC LED DVR 144DOT AUD MOD 28QFN
Lowest to $1.5640
National Semiconductor (TI)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7069
Infineon Technologies
IC LED DRIVER OFFLINE DIM 8DSO
Lowest to $1.8928
NXP / Nexperia
Lowest to $0.6537
Texas Instruments
Lowest to $0.7660
Micrel
Lowest to $19.7182
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $2.6278
ISSI, Integrated Silicon Solution Inc
IC LED DRIVER 28CH CC PWM 36QFN
Lowest to $1.2460

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7316 $51.9004
45+ $2.2413 $100.8585
70+ $2.1713 $151.9910
96+ $2.1012 $201.7152
124+ $2.0312 $251.8688
165+ $1.8211 $300.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,387 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess