EN
  • EN
  • DE

JANS2N3810

Part No JANS2N3810
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description PNP TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Microchip Technology
Series Military, MIL-PRF-19500/336
Package Bulk
Product Status Active
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 50mA
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 250mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 150 @ 1mA, 5V
Power - Max 350mW
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-78-6 Metal Can
Supplier Device Package TO-78-6
Base Product Number 2N3810
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1378720-JANS2N3810
Ultra Librarian 3D Model Ultra Librarian JANS2N3810 CAD Model

Description

The JANS2N3810 is a high-reliability, N-Channel Power Field Effect Transistor (FET) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed specifically for aerospace and military applications, this FET is part of Microchip's range of radiation-hardened products, ensuring performance in even the most demanding environments.

Key Features

  • Radiation-Hardened: With a design that withstands the effects of radiation, the JANS2N3810 is an ideal choice for space applications where electronic components are exposed to high levels of ionizing radiation.
  • High Power Efficiency: This N-Channel FET is optimized for power efficiency, making it suitable for systems where power conservation is critical.
  • Durable Construction: The robust construction of the JANS2N3810 ensures reliable operation under extreme conditions, including wide temperature ranges and high mechanical stresses.
  • Quality and Reliability: As part of Microchip's commitment to quality, the JANS2N3810 meets stringent quality standards and is subject to rigorous testing procedures.

Applications

The JANS2N3810 is designed for a variety of high-reliability applications, including:

  • Space systems and satellites
  • Avionics and aerospace systems
  • Military hardware and vehicles
  • High-reliability industrial applications

Technical Specifications

The JANS2N3810 boasts impressive technical specifications that make it a top choice for demanding applications:

  • Voltage Rating: Designed to handle significant voltage levels, ensuring stable operation.
  • Current Capacity: Capable of supporting high current loads, making it suitable for power-intensive applications.
  • Temperature Range: Operates effectively across a broad temperature spectrum, from very low to very high temperatures.

For detailed technical specifications and application support, customers are encouraged to visit the official Microchip Technology website or contact their support team.

You May Also Be Interested in

Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess