EN
  • EN
  • DE

NTD5805N

Part No NTD5805N
Manufacturer ON Semiconductor
Description Power MOSFET 40 V, 51 A, Single N-Channel, DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232434-NTD5805N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD5805N CAD Model

Description

ON Semiconductor NTD5805N Power MOSFET

The ON Semiconductor NTD5805N is a high-performance Power MOSFET designed to meet the rigorous demands of modern electronic circuits. This device is ideal for a wide range of applications, including power management, switching, and amplification tasks in consumer electronics, automotive systems, and industrial equipment. With its robust construction and advanced technology, the NTD5805N ensures efficient power handling and reliability.

Key Features

  • High Current Capability: The NTD5805N is capable of conducting a significant amount of current, making it suitable for high-power applications.
  • Low On-Resistance (RDS(on)): This MOSFET features a low on-state resistance, which minimizes power loss and improves overall efficiency during operation.
  • High-Speed Switching: Designed for fast switching applications, the NTD5805N provides swift transition times, contributing to better performance in power conversion circuits.
  • Enhanced Durability: The device is built to withstand harsh conditions, offering a robust thermal performance and a high tolerance to stress.
  • Logic Level Gate Drive: Compatible with standard logic levels, this MOSFET can be easily driven by a wide range of control circuits without the need for additional interface components.

Electrical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 60V
Continuous Drain Current (ID) 98A
Power Dissipation (PD) 48W
RDS(on) 7 mΩ

The NTD5805N also includes advanced protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under a wide range of conditions. Its compact TO-252 DPAK package allows for efficient use of PCB space and easier thermal management.

Whether you are designing power supplies, motor controllers, or any other application that requires efficient power handling and control, the ON Semiconductor NTD5805N Power MOSFET is an excellent choice for your design.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7752 $62.1320
80+ $1.4565 $116.5200
125+ $1.4114 $176.4250
170+ $1.3652 $232.0840
220+ $1.3202 $290.4440
295+ $1.1839 $349.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess