EN
  • EN
  • DE

STP16DP05TTR

Part No STP16DP05TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage 16-bit constant current LED sink driver with outputs error detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 20V
Output Current per Channel 100mA
Frequency 30MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1261686-STP16DP05TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP16DP05
Introduction Date January 09, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STP16DP05TTR CAD Model

Description

The STP16DP05TTR is a state-of-the-art LED driver integrated circuit (IC) from the renowned semiconductor manufacturer, STMicroelectronics. This powerful and efficient IC is designed to enhance the performance and reliability of LED lighting solutions across a wide range of applications.

Key Features

  • Output Current Regulation: The device ensures consistent illumination by regulating the output current for each channel, which can be set up to 100mA.
  • 16 Constant Current Output Channels: This IC is capable of driving up to 16 LED channels independently, making it a versatile choice for complex lighting systems.
  • Adjustable Brightness: It includes a 8-bit analog to digital PWM dimming control, allowing for precise brightness adjustments to suit various lighting conditions and applications.
  • Serial Data Interface: The STP16DP05TTR uses a serial interface for data input, which simplifies the connection to microcontrollers or other control units.
  • Error Detection: It is equipped with error detection features such as LED open-circuit and short-circuit detection, enhancing the safety and reliability of the lighting system.

Applications

  • LED Display Systems
  • Channel Letters
  • Architectural Lighting
  • General Purpose LED Illumination

Technical Specifications

  • Supply Voltage: 3.3V to 5.5V
  • Output Current per Channel: Up to 100mA
  • Output Voltage: 0.3V (typical) at 100mA
  • Package Type: TSSOP

The STP16DP05TTR LED driver is available in a TSSOP package, making it suitable for surface-mount technology (SMT) and compact PCB designs. Its robust design and comprehensive features make it an excellent choice for designers looking to create efficient and reliable LED lighting systems. With STMicroelectronics' commitment to quality, the STP16DP05TTR is a product that engineers and product developers can trust for their high-performance LED driving needs.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0245 $52.3185
31+ $3.3021 $102.3651
47+ $3.1989 $150.3483
65+ $3.0958 $201.2270
84+ $2.9926 $251.3784
112+ $2.6830 $300.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,184 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess